Ellsworth Adhesives Datasheets for Grounding Straps
Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground.
Grounding Straps: Learn more
| Product Name | Notes |
|---|---|
| SCS 2204 Adjustable Wristband adjusts to most size wrists for 360-degree protection. A 1 megohm resistor is built into the ground cord. | |
| SCS 2209 Disposable Wrist Strap is made of a non-woven fabric that is used for reliable grounding of one-time use applications. It is typically used for shipment along with ESD... | |
| SCS 2214 Adjustable Wrist Strap With Extended Coiled Cord adjusts to most size wrists for 360-degree protection. A 1 megohm resistor is built into the ground cord. 5 in. | |
| SCS 2220 Grounded Coiled Cord is for use with SCS Workstation Continuous Monitors and single-wire wrist straps (sold separately). It features a single bundle of tinsel conductors which provide long... | |
| SCS 2224 Adjustable Wrist Strap with Coiled Cord provides 360-degree protection while providing a comfortable, customized fit. 10 in. | |
| SCS 2360, 2300 Series Dual Conductor Coiled Cord is used with dual conductor wrist straps and SCS Workstation Monitors. It features a right angle mono plug type, 1 megohm current... | |
| SCS 2360, 2300 Series Dual Conductor Coiled Cord is used with dual conductor wrist straps and SCS Workstation Monitors. It features a straight plug type, 1 megohm current limiting resistor,... | |
| SCS 2368 Adjustable Dual Conductor Fabric Wrist Band offers comfort, full conductivity, and continuous drain of static charge. It is designed to be used with SCS 2300 Series Dual Conductor... | |
| SCS 2370, 2300 Series Dual Conductor Coiled Cord is used with dual conductor wrist straps and SCS Workstation Monitors. It features a straight plug type, 1 megohm current limiting resistor,... | |
| SCS 2381 Small Dual Wire Metal Wrist Strap with Coil Cord is a premium expansion band that offers a more reliable path-to-ground. The metal band offers long, durable wear with... | |
| SCS 2385 Dual Conductor Stainless Steel Wrist Band is durable, creates a reliable electrical contact, and provides 360 degree protection. It meets ANSI/ESD S20.20 standards. Does not include cord. Medium. | |
| SCS 2839 Interconnect Mat Cord daisy chains two worksurface mats for monitoring. It features 10 mm snap studs and has a low profile to reduce snagging which may disconnect the... | |
| SCS 3040 Straight Ground Cord with a 10 mm snap. The 3040 ground cord is a molded-in male snap fastener with solderless terminal on one end, integral one megohm resistor... | |
| SCS 3042 Wrist Strap Grounding System provides two grounding points for carts or wrist straps. With the ring terminal at the end of the ground cord, it allows for easy... | |
| SCS 4650 is a wrist strap set that easily adjusts to most wrist sizes. It offers a one megohm current limiting resistor located at socket end. Blue. 4 mm. | |
| SCS 4720 Dual Conductor Thermoplastic Wristband Blue is adjustable with a zipper style latching mechanism. It has a 3.4 mm dual conductor jack that is designed to be used with... | |
| SCS 725 Portable Wrist Strap Monitor is designed to continuously monitor the operation of a wrist strap grounding system for a single operator. They can also be used in areas... | |
| SCS 732 Dual Remote Wrist Strap Input Jack is a replacement dual operator remote for the SCS 724 Workstation Monitor. It features compatibility with dual-wire wrist straps and an easy-to-install... | |
| SCS 770031 Combo Wrist Strap and Footwear Tester with Stand determines that an operator’s personal grounding device is functioning correctly. The stand Tests operator’s resistance loop and wrist strap limits... | |
| SCS ECWS61M-1 Adjustable Fabric Wrist Strap is a made in the USA product, which offers a cost-effective way to ground production employees. Item comes with a 4 mm snap, a... | |
| SCS HGC1M Cup Style Heel Grounder Black has a black sole and elastic strap. It is configured to be repositionable; the elastic loop offers a secure and comfortable fit. 1... | |
| SCS HGC1M-ECG Heel Grounder has a black sole and a green elastic strap. It is configured to be repositionable; the elastic loop offers a secure and comfortable fit. 1 megohm... | |
| SCS HGC1M-N72-BLU Heel Grounder has a black sole and a blue elastic strap. It is configured to be repositionable, the elastic loop offers a secure and comfortable fit while maintaining... | |
| SCS HGS1MD Standard Heel Grounder with a D-ring strap has a black sole and a red elastic strap. It is constructed with to be repositionable, the elastic loop offers a... | |
| SCS LPCGC151M Common Ground Cord with a low profile top, this cord connects two wrist straps and a work surface to ground, ensuring that all parts are at the same... | |
| SCS NS-HGC1M Non Scuffing Cup Heel Grounder has a blue sole and a black elastic strap, and was designed to eliminate scuff marks on ESD floors. It is configured to... |