Ellsworth Adhesives Datasheets for Stop Off Coatings and Masking Compounds
Stopoffs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region of a part such as threaded areas, seal surfaces or areas not part of the joint or not requiring environmental protection.
Stop Off Coatings and Masking Compounds: Learn more
| Product Name | Notes |
|---|---|
| ACL Staticide Mighty Mask 8691 Peelable Solder Masking Agent is used for electronics and print circuit board manufacturing. It is fast curing, heat resistant, non-corrosive, and peels off easily. Pink,... | |
| DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and... | |
| DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It... | |
| DYMAX Speedmask® 9-20479-B-REV-A Peelable Masking Compound Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. | |
| DYMAX Speedmask® 9-20479-B-REV-A Peelable Masking Compound is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It... | |
| Dymax Speedmask® E-MAX 906-B-REV-A Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is... | |
| DYMAX Ultra Light-Weld 9-318-F Peelable Mask is a one component, UV/Visible light curing, acrylated urethane that is used for masking reflow processes, wave solder, and conformal coating applications. It provides... | |
| HumiSeal UV92 is a single component, soft, uv light curing masking gel used on printed circuit boards. It has excellent solvent resistance, is easy to apply and remove, and will... | |
| HumiSeal® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled,... | |
| Techspray TC-533 Flexible Mask is a solder masking compound made for high temperatures. It is made of a natural latex rubber that is heat stable, can be easily applied, prevents... | |
| Techspray Wondermask P is a temporary, synthetic latex peelable solder mask that is designed for high lead-free process temperatures. It is fast drying, non-ozone depleting, non-flammable, low odor, non-corrosive, and... | |
| Techspray Wondermask W is a water washable, temporary solder mask that is used to protect closed-loop systems. It is non-ozone depleting, non-corrosive, easy to remove, quick drying, and can be... | |
| Techspray Wondermask WA is a water washable, temporary solder mask that is used to protect closed-loop systems. It is non-ozone depleting, non-corrosive, easy to remove, quick drying, and can be... | |
| Techspray Wondermask WSOL is a water washable, temporary solder mask that is used to protect closed-loop systems. It is non-ozone depleting, non-corrosive, easy to remove, quick drying, and can be... |