3M 3M VHB Tape 4951 White 0.75 in x 5 yd Roll 3/4-5-4951

Description
3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4951 White 0.75 in x 5 yd Roll - 4951 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4951 White 0.75 in x 5 yd Roll
4951 0.75IN X 5YD
3M VHB Tape 4951 White 0.75 in x 5 yd Roll 4951 0.75IN X 5YD
3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M - 99Y3820 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M
99Y3820
Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M 99Y3820
TAPE, 4.57M X 19.05MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4951 0.75IN X 5YD 99Y3820
Product Name 3M VHB Tape 4951 White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01812 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details