3M 3M 467MP Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll 3/4-20-467MP

Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.75 in x 20 yd Roll.
Request a Quote Datasheet
Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.75 in x 20 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll - 467MP 0.75IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 467MP Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll
467MP 0.75IN X 20YD
3M 467MP Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll 467MP 0.75IN X 20YD
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.75 in x 20 yd Roll.

3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.75 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.29M X 19.05Mm, Clear, Alum Foil; Adhesive Type 3M - 99Y6180 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 19.05Mm, Clear, Alum Foil; Adhesive Type 3M
99Y6180
Tape, 18.29M X 19.05Mm, Clear, Alum Foil; Adhesive Type 3M 99Y6180
TAPE, 18.29M X 19.05MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 18.29M X 19.05MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 467MP 0.75IN X 20YD 99Y6180
Product Name 3M 467MP Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll Tape, 18.29M X 19.05Mm, Clear, Alum Foil; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Clear
Adhesive Transfer Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Lead Foil Discs - LF01187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details