3M 3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack 12X12-6-3311

Description
3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensitive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensitive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack - 3311 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack
3311 12IN X 12IN
3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack 3311 12IN X 12IN
3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensitive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 12 in x 12 in Square 6 Pack.

3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensitive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M - 99Y5877 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M
99Y5877
Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M 99Y5877
TAPE, 304.8MM X 304.8MM, ALUM FOIL; Adhesive Type:Rubber Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.6 mil (0.09 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, ALUM FOIL; Adhesive Type:Rubber Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.6 mil (0.09 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 3311 12IN X 12IN 99Y5877
Product Name 3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil FSK Tape - 491 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Peel 5.31 lbs/in (9.3 N/cm)
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details