Ellsworth Adhesives Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Bergquist TIC 4000 Thermal Interface Compound Grease is used as a thermal insulation material for high performance computer processors, copper-based heat sinks, and high watt density applications. This grease has... | |
| Dow DOWSIL™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and... | |
| Dow DOWSIL™ 340 Heat Sink Compound White is a one component, non-curing, grease like silicone that is used for thermal coupling of electrical components to heat sinks. It is non-flowing,... | |
| Dow SYLGARD™ 527 Silicone Dielectric Gel Clear is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides... | |
| DuPont MOLYKOTE® 1122 Chain and Open Gear Grease Black is a synthetic oil with solid lubricants that is used improve adhesion and lubricating chains, gears, and bearings. It provides wear... | |
| DuPont MOLYKOTE® 33 Light- Extreme Low Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for meters,... | |
| DuPont MOLYKOTE® 33 Medium- Extreme Low Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for meters,... | |
| DuPont MOLYKOTE® 3451 Bearing Grease White is a fluorosilicone lubricant used for seals, packings, and gaskets. It offers a wide temperature range, chemical resistance, and good load-carrying ability. 550 g... | |
| DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor... | |
| DuPont MOLYKOTE® 44 Light- High Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for aircraft engines,... | |
| DuPont MOLYKOTE® 44 Medium- High Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for aircraft engines,... | |
| DuPont MOLYKOTE® 55 O-Ring Grease Off-White is a soft silicone-based grease that is used for lubricating O-rings and between metal and rubber components in the industrial, aircraft, and automotive industries. | |
| DuPont MOLYKOTE® BG-20 High Performance Synthetic Grease Beige is a polyolester grease that is used for applications that are exposed to extreme pressure, speeds, and temperatures such as fans, presses,... | |
| DuPont MOLYKOTE® BR2-Plus High Performance Grease consists of solid lubricants, mineral oil, lithium soap, and an EP additive. It is used for metal to metal applications that have medium to... | |
| DuPont MOLYKOTE® G-0010 Multipurpose Bearing Grease is a polyurea-thickened material used for electrical motors, water pump and fan bearings, and dryers. It offers a wide temperature range, shear resistance, corrosion... | |
| DuPont MOLYKOTE® G-0052FM E.P. Bearing Grease White is a food grade grease that is used for lubricating components in the food and beverage industries such as chains, bearings, gears, and... | |
| DuPont MOLYKOTE® G-0052FM, formerly named G-0052FG, E.P. Bearing Grease White is a food grade grease that is used for lubricating components in the food and beverage industries such as chains,... | |
| DuPont MOLYKOTE® G-1057 Grease Translucent is a PAO-based lubricant grease that reduces noise and friction wear, corrosion and contamination effectively. No oil bleed for cleaner parts and less staining, less... | |
| DuPont MOLYKOTE® G-1067 Grease White is a PAO-based lubricant grease that reduces noise and friction wear, corrosion and contamination effectively. No oil bleed for cleaner parts and less staining, less... | |
| DuPont MOLYKOTE® G-1502 FM Synthetic Bearing and Gear Grease White is a synthetic based oil that is used for applications that require a tacky grease that will not sling-off or... | |
| DuPont MOLYKOTE® G-4500 FM Multi-purpose Synthetic Grease White is a food grade grease that is used for lubricating chains, bearings, slides, and gears in the food processing industry. It provides... | |
| DuPont MOLYKOTE® G-4501 Multi-purpose Synthetic Grease White is a food grade grease that is used for lubricating chains, bearings, slides, and gears in the food processing industry. It provides a... | |
| DuPont MOLYKOTE® G-4700 Extreme Pressure Synthetic Grease Black is a PAO based oil that is used to lubricate rolling elements and gears, drive screws, guides, bearings, and other machine components. | |
| DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug... | |
| DuPont MOLYKOTE® HP-300 Grease White is a fully-fluorinated grease designed to be used in harsh conditions such as extreme temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. Ideal for... | |
| DuPont MOLYKOTE® Long-term 2 plus High Performance Grease Black is a solid lubricant with mineral oil that is used for metal to metal applications with high loads and slow to... | |
| DuPont MOLYKOTE® MI-60 Grease Yellow is a one component synthetic lithium-soap-based grease. It is used for plastic-to-plastic and plastic-to-metal pairings. It offers good plastic compatibility, contains no silicone oil, and... | |
| Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube. |