3M 3M 468MP Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack 12X12-6-468MP

Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack - 468MP 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 468MP Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack
468MP 12IN X 12IN
3M 468MP Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack 468MP 12IN X 12IN
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 12 in x 12 in Square 6 Pack.

3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M - 99Y5886 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M
99Y5886
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M 99Y5886
TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 468MP 12IN X 12IN 99Y5886
Product Name 3M 468MP Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data