Ellsworth Adhesives Datasheets for Catalysts and Initiators
Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.
Catalysts and Initiators: Learn more
| Product Name | Notes |
|---|---|
| 3M 05766 Cream Blue is a one component, easy mixing hardener. It is designed for use with 3M body glazes and body fillers to create long-lasting, high-quality repairs. 2.75 oz... | |
| Bostik B-Component SMP is a one component, paste that is mixed with Bostik SMP products to accelerate the curing process. It allows for a stronger bond and large overlapping seam... | |
| Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube. | |
| Dow DOWSIL™ 3-6559 Cure Accelerator is a one component, concentrated additive solution that is used with Dow SILASTIC™ moldmaking silicones to increase speed of cure. 0.45 kg Bottle. | |
| Dow SILASTIC™ RTV 4130-J Curing Agent for use with SILASTIC™ RTV Base Rubber products. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth resistance,... | |
| Dow SILASTIC™ RTV-3000 F Catalyst is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provide wide service temperature ranges and... | |
| Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 1.8 kg Pail. | |
| Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 18.1 kg Pail. | |
| Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 409 g Jar. | |
| Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 45 g Tube. | |
| Dow SILASTIC™ RTV-3081-F Curing Agent is a two component, high-strength silicone moldmaking rubber that is used with Dow SILASTIC™ RTV-3133 Base. It offers a room temperature cure, high flowability, medium... | |
| Dow SILASTIC™ RTV-3081-R Curing Agent for use with Dow RTV Base Rubber products. Curing agent for SILASTIC™ 3481. Has improved mold life with polyester casting resins. Curing agent only. 10... | |
| Dow SILASTIC™ RTV-4136-M Silicone Rubber Curing Agent for use with SILASTIC™ RTV Base Rubber products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and... | |
| Dow SILASTIC™ RTV-4234-T4 Curing Agent for use with XIAMETER® RTV Base Rubber products. Mold making rubber for prototype design, production tooling and rapid prototyping. Curing agent only. 20 kg Pail. | |
| Dow SILASTIC™ RTV-4234-T4 Curing Agent for use with XIAMETER™ RTV Base Rubber products. Mold making rubber for prototype design, production tooling and rapid prototyping. Curing agent only. 2 kg Pail. | |
| Dow SYLGARD™ 184 Clear is a two component, flowable, room temperature and heat cure silicone curing agent with good dielectric properties and flame resistance. Curing agent only. It is to... | |
| Dow XIAMETER™ RTV-4131-P1 Base and Curing Agent Clear is a two component high strength silicone rubber. RTV-4131-P1 is best used in the production of silicone print pads; pigments can be... | |
| Dow XIAMETER™ RTV-4136-M Silicone Rubber Curing Agent for use with XIAMETER™ RTV Base Rubber products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and... | |
| Henkel Loctite 7113 is an activator used when increased cure speed of Loctite cyanoacrylate adhesives is required. It is especially suited for post application to exposed cyanoacrylate adhesive outside the... | |
| Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 1 lb... | |
| Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 4 oz... | |
| Henkel Loctite Catalyst 14 White, formerly Emerson Cuming, is a high temperature curing, powdered epoxy hardener that offers a long pot life, high temperature performance, and chemical resistance. 1 lb... | |
| Henkel Loctite Catalyst 14, formerly Emerson and Cuming, is a powdered epoxy hardener; it exhibits high temperature performance and chemical resistance with a long working life. Packaged by KitPackers. 4... | |
| Henkel Loctite Catalyst 15 Black, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. | |
| Henkel Loctite Catalyst 15 Clear, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. | |
| Henkel Loctite Catalyst 15LV Black, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb... | |
| Henkel Loctite Catalyst 15LV Black, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 8 lb... | |
| Henkel Loctite Catalyst 15LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb... | |
| Henkel Loctite Catalyst 15SC Black, formerly Emerson and Cuming, is a two component, thixotropic paste, epoxy adhesive system that is used to bond plastics, metal, and glass. It is non-sagging,... | |
| Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured... | |
| Henkel Loctite Catalyst 23LV, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, low cost, low viscosity, excellent thermal shock and impact... | |
| Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 1 lb... | |
| Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 40 lb... | |
| Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 8 lb... | |
| Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 8 oz... | |
| Henkel Loctite Catalyst 43, formerly Emerson and Cuming, is a low temperature curing, epoxy hardener that offers low viscosity, non-staining properties, and high temperature resistance. 1 lb Bottle. | |
| Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a general purpose hardening agent with good chemical resistance and physical strength. 1 gal Pail. | |
| Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers excellent physical strength, low viscosity, low cost, and good chemical resistance. 1... | |
| Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers excellent physical strength, low viscosity, low cost, and good chemical resistance. 4... | |
| Henkel Loctite Catalyst 9, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers excellent physical strength, low viscosity, low cost, and good chemical resistance. 1 lb... | |
| Henkel Loctite SF 7109 is a low toxicity, non-flammable accelerator which increases cure speed of Loctite cyanoacrylate adhesives when required. 1.75 oz Bottle. | |
| Henkel Loctite SF 7452 is a one component non-CFC solvent based surface accelerator. It is designed to promote the speed of cure for cyanoacrylate adhesives. Typical applications include securing wires... | |
| Henkel Loctite STYCAST HD 0183 Epoxy Hardener offers a heat cure and is suggested for casting coils, transformers, and for general purpose casting, encapsulating, and potting. Part B only. 1... | |
| Henkel Loctite STYCAST HD 0243 Epoxy Hardener is used for applications that require good chemical resistance, electrical properties and thermal properties in high humidity environments. It is recommended for servo... | |
| Henkel Loctite STYCAST HD 3475 Epoxy Hardener was designed to be used when very low mixed viscosity is not a critical requirement. Part B only. 1 gal Pail. | |
| Henkel Loctite STYCAST HD 3537 Epoxy Hardener is a liquid anhydride hardener that can be used with Henkel Loctite RE2039-B30 Epoxy Resin. Part B only. 1 gal Pail. | |
| Henkel Loctite STYCAST HD 3561 Epoxy Hardener is specially created for LED display backfill applications, sealing, and potting electronic devices. Part B only. 1 gal Pail. | |
| Henkel Loctite STYCAST HD 3561 Epoxy Hardener is specially created for LED display backfill applications, sealing, and potting electronic devices. Part B only. 1 qt Can. | |
| Henkel Loctite STYCAST HD 3561 Epoxy Hardener is specially created for LED display backfill applications, sealing, and potting electronic devices. Part B only. 5 gal Pail. | |
| Permabond ASC10 Anaerobic Surface Conditioner is a rapid drying accelerator that is used with Permabond Anaerobic Adhesives and Sealants. It is used on inactive surfaces such as passivated stainless steel,... | |
| Vantablack VB310 Catalyst is a catalyst used to improve the curing time and results for Vantablack 310. 1pt Can. For industrial use only. WARNING: This product can expose you to... | |
| XIAMETER™ RTV-4133-M2 Curing Agent for use with SILASTIC™ RTV Base Rubber products. Dow SILASTIC™ M-3 RTV Silicone Rubber is an addition cured (platinum catalyzed); high durometer silicone rubber. Curing agent... |