3M 3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 0.5 in Square 5 Pack 5-4496B-1/2S

Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 0.5 in Square 5 Pack.
Request a Quote Datasheet
Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 0.5 in Square 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 0.5 in Square 5 Pack - 4496B 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 0.5 in Square 5 Pack
4496B 0.5IN X 0.5IN
3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 0.5 in Square 5 Pack 4496B 0.5IN X 0.5IN
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 0.5 in Square 5 Pack.

3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 0.5 in Square 5 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, Black, Pe Film; Adhesive Type 3M - 99Y4591 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Black, Pe Film; Adhesive Type 3M
99Y4591
Tape, 12.7Mm X 12.7Mm, Black, Pe Film; Adhesive Type 3M 99Y4591
TAPE, 12.7MM X 12.7MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylene Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4496B 0.5IN X 0.5IN 99Y4591
Product Name 3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 0.5 in Square 5 Pack Tape, 12.7Mm X 12.7Mm, Black, Pe Film; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 2243456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Aluminum Foil Discs - AF014MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details