3M 3M VHB Tape 4959 White 1 in x 2 in Strip 5 Pack 5-4959-1-2R

Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4959 White 1 in x 2 in Strip 5 Pack - 4959 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4959 White 1 in x 2 in Strip 5 Pack
4959 1IN X 2IN
3M VHB Tape 4959 White 1 in x 2 in Strip 5 Pack 4959 1IN X 2IN
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 2 in Strip, 5 Pack.

3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 2 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M - 99Y4774 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M
99Y4774
Tape, 50.8Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M 99Y4774
TAPE, 50.8MM X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4959 1IN X 2IN 99Y4774
Product Name 3M VHB Tape 4959 White 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Flame Retardant Transfer Tape - 1922FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0018 inches (0.0457 mm)
View Details