3M 3M 4462 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll 1/2-5-4462B

Description
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll - 4462B 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4462 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll
4462B 0.5IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll 4462B 0.5IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.

3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M - 99Y3129 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M
99Y3129
Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M 99Y3129
TAPE, 4.57M X 12.7MM, BLACK, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, BLACK, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4462B 0.5IN X 5YD 99Y3129
Product Name 3M 4462 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 2231083 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Yellow
Backing Plastic / Polymer; Polyvinyl Chloride
View Details
Aluminum Foil Discs - AF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details