Ellsworth Adhesives Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing. | |
| actnano Titan Series ANG T0 is a gel-state conformal coating used on a wide variety of surfaces for a one step manufacturing process. It offers protection from environmental conditions including... | |
| Aculon NanoProof® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is... | |
| Aculon NanoProof® 3-002 Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating... | |
| Aculon NanoProof® 3-01 Acrylic Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal... | |
| Aculon NanoProof® 3-01 Light Green 1 is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal... | |
| Aculon NanoProof® 3-01 Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating... | |
| Aculon NanoProof® 3-02 Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating... | |
| Aculon NanoProof® 3-04 Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating... | |
| Aculon NanoProof® 3-08 Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating... | |
| Aculon NanoProof® 3-10 Light Green is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating... | |
| Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It... | |
| Dow DOWSIL™ 1-2577 Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV,... | |
| Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an... | |
| Dow DOWSIL™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It... | |
| Dow DOWSIL™ 1-2620 Dispersion RTV Elastoplastic Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. | |
| Dow DOWSIL™ 1-4105 Conformal Coating Clear is a one component, low viscosity, silicone elastomer that is used to protect electronic components from stress and abrasions. It is solvent free, heat... | |
| Dow DOWSIL™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It... | |
| Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It... | |
| Dow DOWSIL™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It... | |
| Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and... | |
| Dow DOWSIL™ CC-8030 Clear is a one component, UV and moisture dual cure conformal coating designed for automated spray processing for high volume production. The medium viscosity, sprayable elastomeric formula... | |
| Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and... | |
| Dow DOWSIL™ SE 9186L Coating Clear is a one component, room temperature curing, solvent free, elastomeric conformal coating that is used for high tolerance devices, spot protection, connectors, sensors, flexible... | |
| Dow DOWSIL™ SE 9186L Conformal Coating is a one-part moisture cure RTV elastomeric coating. SE 9186L is flowable, has a fast tack free room temperature cure, and a controlled volatility. | |
| Dow SE 9187 L Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for general potting, LED and LCD module assembly. It is flowable, tack... | |
| DYMAX 987 Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It is low viscosity,... | |
| Dymax EMAX 99003 Light Yellow is a UV/visible light curing, high-performance, reworkable conformal coating with secondary moisture cure. It contains no nonreactive solvents and features corrosion resistance, excellent thermal shock... | |
| DYMAX Multi-Cure 9-20351-UR Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that is used to as a coating for electronic devices and print circuit... | |
| DYMAX Multi-Cure 9-20557 Conformal Coating is a one component, UV light and heat curing, acrylated urethane that is used for coating electronic devices and print circuit boards. It offers flexibility,... | |
| DYMAX Multi-Cure 9-20557 Conformal Coating is a one component, UV light and heat curing, acrylated urethane that is used for rapid coating of electronic devices and print circuit boards. It... | |
| DYMAX Multi-Cure 9-20558 Clear is a one component, UV light and heat curing conformal coating that is used for coating electronic devices and print circuit boards. It is solvent free... | |
| DYMAX Multi-Cure 9-20601 UV Curing Conformal Coating Clear is a thermal shock resistant coating that forms a clear, tough circuit encapsulant when exposed to visible light or longwave UV light. | |
| DYMAX Multi-Cure 984-LVF is a single component, conformal coating designed for quick room temperature cures with longwave UV light. 1 L Bottle. | |
| DYMAX Multi-Cure 984-LVUF Conformal Coating Clear is a one component, UV light and room temperature curing coating that bonds well to metal, glass filled epoxies, and ceramics. It offers ultra... | |
| Dymax Multi-Cure 984-T UV Curing Conformal Coating Clear is a one component, glossy coating that bonds well to ceramic, metal, and glass-filled epoxy surfaces. It is designed for a rapid,... | |
| Dymax Multi-Cure 987 UV Curing Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It... | |
| Dymax Multi-Cure® E-MAX 10075 Clear is a one component, UV curing, high-performance, medium viscosity conformal coating with a secondary heat cure. It contains no nonreactive solvents and features excellent thermal... | |
| ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating Clear is a single-component air drying room temperature curing acrylic conformal coating with a fast dry time and reparability. It meets the requirements... | |
| ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating is a one component, solvent based coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. | |
| ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. | |
| ELANTAS PDG CONAP S-8 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. It is halogen free based and has a short retention time. 1 gal Can. | |
| ELANTAS PDG CONAP S-8 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. It is halogen free based and has a short retention time. 1 qt Can. | |
| ELANTAS PDG CONASHIELD™ CS-212 Polyurethane Conformal Coating Amber is a two component, room temperature curing, 100% solids flood coat system. Ideal for applications that require moisture resistance and vibration absorption. | |
| ELANTAS PDG CONASHIELD™ CS-313 Polyurethane Conformal Coating Black is a two component, mineral-filled, room temperature curing, 100% solids flood coat system. Ideal for a variety of industries including HVAC, lighting,... | |
| ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and... | |
| ELANTAS PDG CONATHANE CE-1155-35 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings. It is flexible, durable, and resistant to chemicals, abrasions, and moisture. | |
| ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible,... | |
| Henkel Loctite EC 210 Black is a two component, formerly Emerson and Cuming ECCOCOAT, oxide filled, epoxy adhesive liquid that is used for coating electrical components, plastics, metal, brick, concrete,... | |
| Henkel Loctite EC 210 Clear is a two component, formerly Emerson and Cuming ECCOCOAT, is a two component, oxide filled, epoxy adhesive liquid that is used for coating electrical components,... | |
| Henkel Loctite STYCAST AC 0305 is a one component solvent thinner used for adjusting viscosity and film thickness of printed circuit coatings. It cures at room temperature and is designed... | |
| Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating is a solvent-based polyurethane used for thin film applications. It offers superior toughness and abrasion resistance, no cracking or crazing with vibration,... | |
| Henkel Loctite STYCAST UV7993 Clear Yellow, formerly Emerson and Cuming ECCOCOAT, is a one component, UV and moisture curing, urethane conformal coating that is used to protect printed wire board... | |
| Henkel Loctite STYCAST UV7993 Yellow is a one component, UV and moisture curing, urethane conformal coating that is used to protect printed wire board and other components from harsh chemicals... | |
| HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and... | |
| HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal® solvent based urethanes but contains no free isocyanates and... | |
| HumiSeal® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by... | |
| HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 1 L Can. | |
| HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 5 L Can. | |
| HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can also be applied by... | |
| HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying,... | |
| HumiSeal® 1A27 Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying, brushing,... | |
| HumiSeal® 1A27LU Polyurethane Conformal Coating is a one component, fast air curing coating that is widely used for circuit board applications. It provides good resistance to chemicals, fungus, moisture, insulation,... | |
| HumiSeal® 1A33 Aerosol Conformal Coating is a one component, fast curing, urethane coating that is used for circuit board applications. It is environmentally safe and fluoresces under UV light to... | |
| HumiSeal® 1A33 GEL is a one component thixotropic polyurethane paste that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection. | |
| HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid... | |
| HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for print board applications. It contains no free isocyanates and fluoresces under UV light to aid... | |
| HumiSeal® 1A33-521 PB65 Urethane Conformal Coating is a one component, polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy to repair,... | |
| HumiSeal® 1A33/521 PB25 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy... | |
| HumiSeal® 1A34 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is easy to apply and handle. It fluoresces under UV light to aid inspection. It can... | |
| HumiSeal® 1B12 Acrylic Conformal Coating is a one component, low viscosity, fast curing acrylic coating that is used for circuit board assemblies, coating ferrite cores, impregnating coil, and can be... | |
| HumiSeal® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying,... | |
| HumiSeal® 1B18 Acrylic Conformal Coating is a single component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent electrical properties, flexibility,... | |
| HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and... | |
| HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and dispensed from an aerosol can. It is environmentally safe and... | |
| HumiSeal® 1B31EPA Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers flexibility, moisture and environmental... | |
| HumiSeal® 1B31HV Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers flexibility, moisture and environmental... | |
| HumiSeal® 1B31LOC Acrylic Conformal Coating is a one component, fast curing, low VOC solvent based coating that is used for circuit assemblies and can be easily repaired. It offers flexibility,... | |
| HumiSeal® 1B31LSE Acrylic Conformal Coating is a fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and environmental protection,... | |
| HumiSeal® 1B31S Acrylic Conformal Coating is a one component, fast curing acrylic conformal coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture... | |
| HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture... | |
| HumiSeal® 1B51LU Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture... | |
| HumiSeal® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains... | |
| HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a... | |
| HumiSeal® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be... | |
| HumiSeal® 1B66 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and... | |
| HumiSeal® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, electrical properties,... | |
| HumiSeal® 1B73/521 PB25 Acrylic Conformal Coating Clear is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It demonstrates excellent flexibility... | |
| HumiSeal® 1B73EPA Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It demonstrates excellent flexibility and fluoresces... | |
| HumiSeal® 1B73LOC Acrylic Conformal Coating is a one component, fast curing, low VOC solvent based coating that is used for circuit assemblies and can be easily repaired. It fluoresces under... | |
| HumiSeal® 1B73LSE Acrylic Conformal Coating is a fast drying acrylic coating that is used for circuit assemblies and can be easily repaired. It fluoresces under UV light to aid inspection... | |
| HumiSeal® 1C49 Silicone Conformal Coating is a moisture curing, VOC and solvent free silicone coating that is used for circuit assemblies. It offers excellent flexibility, moisture and environmental protection. It... | |
| HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent free silicone coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection. | |
| HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent silicone free coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection. | |
| HumiSeal® 1C51 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light... | |
| HumiSeal® 1C53 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light... | |
| HumiSeal® 1C55 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light... | |
| HumiSeal® 1C63 Dual Cure Silicone Conformal Coating is a one component, UV/RTV curing, oxime-type cure coating that is used to protect circuit assemblies from moisture and environment. It will cure... | |
| HumiSeal® 1R32 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used to protect circuit assemblies from moisture and environment. It can be easily repaired and... | |
| HumiSeal® 2A53A Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV... | |
| HumiSeal® 2A53B Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV... | |
| HumiSeal® 2A64A Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2A64A Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy application, and fluoresces under UV... | |
| HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2A64B Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2C51 Silicone High Strength Encapsulating Gel is a two component, fast-curing silicone encapsulating gel for printed circuit board applications. It is also used as a conformal coating for electronics. | |
| HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and... | |
| HumiSeal® Radiance SA50 UV Curing Conformal Coating is a single component, acrylated polyurethane that is used for brushing applications on anodized aluminum substrates. It is tack-free after UV light exposure... | |
| HumiSeal® UV40 GEL UV Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light... | |
| HumiSeal® UV40-250 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV... | |
| HumiSeal® UV40-250 UV Curing Conformal Coating Clear is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV... | |
| HumiSeal® UV40-250 UV Curing Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light... | |
| HumiSeal® UV40-SOLAR Urethane Conformal coating is a single component, low viscosity conformal coating that is designed to be used under long exposure to sunlight and tack-free after exposure to UV... | |
| HumiSeal® UV40HV UV Curing Conformal Coating is a one component, UV curable, polyurethane coating that is designed for jetting and dispensing applications. It offers high solids, flexibility, surface hardness, moisture... | |
| ResinLab EP965SC7 Clear is a two component, room temperature or heat curing, unfilled epoxy encapsulant that is used for medium castings, bonding with most materials, and filling voids. It is... | |
| Techspray Fine-L-Kote AR is a durable, acrylic conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, easy to use, and fluoresces under UV light... | |
| Techspray Fine-L-Kote HT is a high temperature, silicone conformal coating that is used for thermal and moisture protection. It is non-ozone depleting, fast drying, flexible, and fluoresces under UV light... | |
| Techspray Fine-L-Kote SR is a standard, silicone conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, UL recognized, and fluoresces under UV light to... | |
| Techspray Fine-L-Kote UR is a durable, urethane conformal coating that is used for chemical, moisture, and abrasion protection. It is non-ozone depleting and fluoresces under UV light to aid inspection. | |
| Techspray Turbo-Coat Acrylic Conformal Coating is used for speeding up board production. It is fast curing, non-ozone depleting, easy to rework, and fluoresces under UV light to aid inspection. 12... | |
| VSi Parylene Dimer Type N White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals,... |