Ellsworth Adhesives Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Product Name Notes
3M 1049 Water-Based Cylinder Spray Nozzle Kit is designed for use with the Water-Based Cylinder Spray Applicator. Its nozzles are disposable in order to eliminate time consuming spray applicator clean-up.
3M Scotch-Weld™ EPX Helical Mixing Nozzle Clear is used to mix urethane adhesives in 48.5 or 50 mL cartridges with the 3M Scotch-Weld EPX Plus II Applicator.
3M Scotch-Weld™ EPX Square Mixing Nozzle Green is used to mix urethane adhesives in 48.5 or 50 mL cartridges with the 3M Scotch-Weld EPX Plus II Applicator.
Albion 935-1 Angled Shot Plastic Nozzle for 1/10 gal cartridges. Fits on top of many standard 1/10 gal. Designed for dispensing in difficult areas where an extended reach may be...
Bostik NOZ005 is a plastic, v-shaped dispensing nozzle for use with a sausage gun.
FastenMaster 67028 Fine Tip Nozzle. Used with the FastenMaster HB 220 manual hot melt applicator. 1.5 mm.
FastenMaster HB220 Pro Repair Nozzle is a durable angled steel tip with an internal check valve designed for use with the HB220 Pro Adhesive Applicator to deliver a precise flow...
Fisnar QuantX™ 5901001 Micron-S Pink standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901002 Micron-S Tan standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901003 Micron-S Green standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901004 Micron-S Light Blue standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe,...
Fisnar QuantX™ 5901005 Micron-S Purple standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901006 Micron-S White standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901007 Micron-S Red standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901008 Micron-S Black standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901009 Micron-S Blue micro bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901010 Micron-S Orange micro bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901011 Micron-S Yellow micro bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve...
Fisnar QuantX™ 5901012 PTFE Coated Micron-S Pink standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing...
Fisnar QuantX™ 5901013 PTFE Coated Micron-S Tan standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing...
Fisnar QuantX™ 5901014 PTFE Coated Micron-S Green standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing...
Fisnar QuantX™ 5901015 PTFE Coated Micron-S Light Blue 21 ga standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used...
Fisnar QuantX™ 5901016 PTFE Coated Micron-S Purple standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing...
Fisnar QuantX™ FMAH250-20LL Luer Lock Mix Nozzle. Green. 1/4 in x 20.
Fisnar QuantX™ FMAH250-20S Stepped Mix Nozzle Green. 1/4 in x 20.
Fisnar QuantX™ FMCH250-24LL Luer Lock Mix Nozzle Green. 1/4 in x 24.
Fisnar QuantX™ FMCH250-24LS Luer Slip Mix Nozzle Green. 1/4 in x 24.
Fisnar QuantX™ FMCH250-24S Stepped Mix Nozzle Green. 1/4 in x 20.
Fisnar QuantX™ FMCH370-24S Bell Inlet Static Mixer Green. 3/8 in x 24.
Fisnar QuantX™ FMCH370-40S Stepped Lock Mix Nozzle Green. 3/8 in x 40.
Fisnar QuantX™ FMCH500-24S Stepped Mix Nozzle Green. 1/2 in x 24.
Fisnar QuantX™ FMCH500-30S Stepped Lock Mix Nozzle Green. 1/2 in x 30.
Fisnar QuantX™ QK-MSK Micron-S Nozzle Sample Kit is a selection of eight different Micron-S precision standard bore dispensing tips ranging from 18 to 30 gauge in a variety of colors.
Henkel Loctite 1509102 is a tapered static mixing nozzle designed for dispensing B and S-style cartridges with 4:1 and 10:1 mix ratios. 0.126 in ID x 3 in x 16...
medmix MIXPAC™, formerly Sulzer, EA03-16MBHX Static Mixer is a B-System, orange helical mixing nozzle with a stepped tip. It is used to produce a consistent mix of epoxies, silicones, urethanes,...
medmix MIXPAC™, formerly Sulzer, EAMBH03-16T B System Static Mixer is used to produce a consistent mix of two component materials such as epoxies, silicones, urethanes, and acrylics. 3.2 mm x...
medmix MIXPAC™, formerly Sulzer, EAMBQ05-24LS Static Mixer is a mixing nozzle used for dispensing adhesives from two-part MIXPAC™ B-system and MIXPAC™ S-system. 1:1 and 2:1 ratios. 5 mm ID x...
medmix MIXPAC™, formerly Sulzer, F-System EAMFHX10-24S Static Mixer is designed for use with the MIXPAC™ F-System 200 Industrial Cartridge Set with a 4:1 or 10:1 mix ratio. Waste volume of...
medmix MIXPAC™, formerly Sulzer, F-System EAMFQX07-24S Static Mixer is designed for use with the MIXPAC™ F-System 200 Industrial Cartridge Set with a 4:1 or 10:1 mix ratio. 0.30 ID x...
medmix MIXPAC™, formerly Sulzer, F-System EAMFQX10-24S Static Mixer is designed for use with the MIXPAC™ F-System 200 Industrial Cartridge Set with a 4:1 or 10:1 mix ratio. 0.394 ID x...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA05-24B is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA05-24BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA05-32BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA06-24BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA06-32BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA06-48BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA08-24BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA08-32BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA10-24BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA10-32BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA13-24B is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA13-24BLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, ME Series Machine Mixer EA13-32B is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA05-24Y is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA05-24YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA05-32YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA06-24Y is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA06-24YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA06-32YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA06-48YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA08-24Y is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA08-24YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA08-32YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA10-24YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA10-32YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA13-24Y is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA13-24YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA13-32Y is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, MS Series Machine Mixer EA13-32YLL is molded of polyacetal to withstand the higher pressures of meter mix machines and is used to produce a consistent mix...
medmix MIXPAC™, formerly Sulzer, Series EAMCRH13-12S Static Mixer Green is an industrial dynamic machine mixer designed for mixing low viscosity, two component reactive resin systems. 0.512 ID x 7.76 in...
Power Adhesives ANZ016 is a standard aluminum nozzle with ball valve type. 2 mm.
Power Adhesives MDJ016 is a standard aluminum nozzle with an oiler valve type. 2 mm.
Power Adhesives MDJ018 is a standard aluminum nozzle with copper tip and oiler valve type. 1.25 mm.
Power Adhesives MDJ019 is a short aluminum nozzle with copper ribbon tip and oiler valve type. 5 mm.
Power Adhesives MDJ021 is a standard aluminum extension nozzle with a ball valve type. 2 mm.
PPG Semco 220540 254 Dispensing Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco...
PPG Semco 220589 8648 Ribbon Nozzle is a precision molded, disposable nozzle that has a 3/4 x 1/8 in orifice, 3.62 in length, and 1/4 in NPT male thread to...
Re Mixers™ XEMEX® EDSQ05-7YLL is a static mixing nozzle designed with patented laminar flow mixing geometry. It contains a bayonet connection that is compatible with most standard A-style 50 mL...
Re Mixers™ XEMEX® EDSQ05-7YLS is a static mixing nozzle designed with patented laminar flow mixing geometry. It contains a bayonet connection that is compatible with most standard A-style 50 mL...
Re Mixers™ XEMEX® EDSQ08-7YLL is a static mixing nozzle designed with patented laminar flow mixing geometry to reduce pressure loss while eliminating blowout, air bubbling, and bowing issues commonly seen...
Re Mixers™ XEMEX® EDSQ08-7YS is a static mixing nozzle designed with patented laminar flow mixing geometry to reduce pressure loss while eliminating blowout, air bubbling, and bowing issues commonly seen...
Surebonder MNR-21 Replacement Short Tip Industrial Nozzle is an exact replacement standard nozzle for Surebonder industrial glue guns. Includes a built-in check valve and insualted covering.
Surebonder MNR-22 Replacement Long Tip Industrial Nozzle is an exact replacement standard nozzle for Surebonder industrial glue guns. Includes a built-in check valve and insulated covering.
Surebonder Pro Series 101 Check Valve is a required component when using 103N, 103R, and 103F Pro Series glue gun nozzles. 0.16 in Orifice.
Surebonder Pro Series 103F Flat Extension Nozzle is designed as a specialty nozzle for use with Surebonder Pro Series glue guns. Surebonder Pro Series 101 Check Valve required, sold separately...
Surebonder Pro Series 103N Needle Extension Nozzle is designed as a specialty nozzle for use with Surebonder Pro Series glue guns. Surebonder Pro Series 101 Check Valve required, sold separately...
Surebonder Pro Series 103R Round Extension Nozzle is designed as a specialty nozzle for use with Surebonder Pro Series glue guns. Surebonder Pro Series 101 Check Valve required, sold separately...
Techcon EA3106 Fillet Right Step polyethylene disposable nozzle, 4 in x 3/8 in x 1/8 in opening. Techcon components are recommended for use with other Techcon Parts only.
Techcon EA3206 Fillet Left Step polyethylene disposable nozzle, 4 in x 3/8 in x 1/8 in opening. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA1050-45 45° polyethylene disposable spreader nozzle ideal for custom dispensing applications. 4 in length, 1/2 in x 1/16 in opening. Techcon components are recommended for use with other...
Techcon Systems EA1175 polyethylene disposable nozzle, 4 in x 1.75 in x 0.125 in opening. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA2160-HD Nozzle. Disposable polyethylene nozzle that provides a wide range of application capabilities. 2 in x 1/16 in orifice. Techcon components are recommended for use with other Techcon...
Techcon Systems EA2180-HD Nozzle. Disposable polyethylene nozzle that provides a wide range of application capabilities. 2 in x 1/8 in orifice. Techcon components are recommended for use with other Techcon...
Techcon Systems EA2180-LD Nozzle. Disposable polyethylene nozzle that provides a wide range of application capabilities. 2 in x 1/8 in orifice. Techcon components are recommended for use with other Techcon...
Techcon Systems EA2180-LD Nozzle. Disposable polyethylene nozzle that provides a wide range of application capabilities. 4 in x 3/32 in orifice. Techcon components are recommended for use with other Techcon...
Techcon Systems EA4160-HD High Output Series dispensing nozzle provides the same orifice diameter and external dimensions as the standard series nozzle. Minimal flow restriction allows for the highest fluid throughput...
Techcon Systems EA4160-LD High Output Low Density Series dispensing nozzle provides the same orifice and diameter and external dimensions as the standard series nozzle. Minimal flow restriction allows for the...
Techcon Systems EA4180-LD High Output Series dispensing nozzle provides the same orifice diameter and external dimensions as the standard series nozzle. Minimal flow restriction allows for the highest fluid throughput...
Techcon Systems EA4320-HD High Output Series dispensing nozzle provides the same orifice diameter and external dimensions as the standard series nozzle. Minimal flow restriction allows for the highest fluid throughput...
Techcon Systems EA4900-LD High Output Series dispensing nozzle provides the same orifice diameter and external dimensions as the standard series nozzle. Minimal flow restriction allows for the highest fluid throughput...
Techcon Systems EA6160-LD Disposable Polyethylene Nozzle, provides a wide range of application capabilities, Natural. 0.44 in x 6 in x 1/16 in orifice. Techcon components are recommended for use with...
Techcon Systems EA6180-LD High Output Series dispensing nozzle provides the same orifice diameter and external dimensions as the standard series nozzle. Minimal flow restriction allows for the highest fluid throughput...