3M 3M VHB Tape 4930 White 1 in x 1 in Square 5 Pack 5-4930-1S

Description
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4930 White 1 in x 1 in Square 5 Pack - 4930 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4930 White 1 in x 1 in Square 5 Pack
4930 1IN X 1IN
3M VHB Tape 4930 White 1 in x 1 in Square 5 Pack 4930 1IN X 1IN
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.

3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 25.4Mm X 25.4Mm, White, Paper; Adhesive Type 3M - 99Y4706 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, White, Paper; Adhesive Type 3M
99Y4706
Tape, 25.4Mm X 25.4Mm, White, Paper; Adhesive Type 3M 99Y4706
TAPE, 25.4MM X 25.4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4930 1IN X 1IN 99Y4706
Product Name 3M VHB Tape 4930 White 1 in x 1 in Square 5 Pack Tape, 25.4Mm X 25.4Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Aluminum Foil Tape - 433 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0036 inches (0.0914 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Discs - AF04750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details