3M 3M VHB F9473PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll 6-5-F9473PC

Description
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 6 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 6 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll - F9473PC 6IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9473PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll
F9473PC 6IN X 5YD
3M VHB F9473PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll F9473PC 6IN X 5YD
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 6 in x 5 yd Roll.

3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 6 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6968 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M
99Y6968
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M 99Y6968
TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9473PC 6IN X 5YD 99Y6968
Product Name 3M VHB F9473PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

2.5mil High Performance Acrylic Laminating Adhes. - 1902 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details