3M 3M VHB F9460PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack 5-F9460PC-1-3R

Description
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 1 in x 3 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 1 in x 3 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9460PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack - F9460PC 1IN X 3IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9460PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack
F9460PC 1IN X 3IN
3M VHB F9460PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack F9460PC 1IN X 3IN
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 1 in x 3 in Strip, 5 Pack.

3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 1 in x 3 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6628 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y6628
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y6628
TAPE, 76.2MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9460PC 1IN X 3IN 99Y6628
Product Name 3M VHB F9460PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Co-Extruded Multi-Polymer Tape - 2A26 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Co-Extruded Multi-Polymer Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details