3M 3M VHB Tape 4646 Gray 0.75 in x 5 yd Roll 3/4-5-4646

Description
3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4646 Gray 0.75 in x 5 yd Roll - 4646 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4646 Gray 0.75 in x 5 yd Roll
4646 0.75IN X 5YD
3M VHB Tape 4646 Gray 0.75 in x 5 yd Roll 4646 0.75IN X 5YD
3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Pe Film, Grey; Adhesive Type 3M - 99Y3807 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Pe Film, Grey; Adhesive Type 3M
99Y3807
Tape, 4.57M X 19.05Mm, Pe Film, Grey; Adhesive Type 3M 99Y3807
TAPE, 4.57M X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4646 0.75IN X 5YD 99Y3807
Product Name 3M VHB Tape 4646 Gray 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Heavy Duty Hot Melt Carton Sealing - 1100 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Heavy Duty Hot Melt Carton Sealing
Backing Plastic / Polymer
Adhesive Hot Melt, Heat Bond, or Thermally Activated; BOPP - Biaxially Oriented Polypropylene
View Details
Powder Peel Blue Discs - PB02750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details