3M 3M VHB Tape 4910 Clear 1 in x 1 in Square 5 Pack 5-4910-1S

Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4910 Clear 1 in x 1 in Square 5 Pack - 4910 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4910 Clear 1 in x 1 in Square 5 Pack
4910 1IN X 1IN
3M VHB Tape 4910 Clear 1 in x 1 in Square 5 Pack 4910 1IN X 1IN
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 1 in Square, 5 Pack.

3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 1 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 25.4Mm X 25.4Mm,transparent; Adhesive Type 3M - 99Y4649 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm,transparent; Adhesive Type 3M
99Y4649
Tape, 25.4Mm X 25.4Mm,transparent; Adhesive Type 3M 99Y4649
TAPE, 25.4MM X 25.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4910 1IN X 1IN 99Y4649
Product Name 3M VHB Tape 4910 Clear 1 in x 1 in Square 5 Pack Tape, 25.4Mm X 25.4Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Floor Marking Tape - 4169 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Floor Marking Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Lead Foil Discs - LF02750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details