Ellsworth Adhesives Datasheets for Encapsulants and Potting Compounds

Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more

Page: 1 2
Product Name Notes
3M Scotch-Weld DP270 Epoxy Adhesive Duo-Pak Black is a two-part epoxy adhesive. It is used for the potting and encapsulation of many heat sensitive or delicate components. It has good...
3M Scotch-Weld Epoxy Potting Compound/Adhesive DP270 Black is a two component, epoxy resin system that is used for sealing, encapsulating, and potting electronic and heat sensitive components. It offers low...
3M Scotch-Weld Epoxy Potting Compound/Adhesive DP270 Clear is a two component, epoxy resin system that is used for sealing, encapsulating, and potting electronic and heat sensitive components. It offers low...
ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing.
actnano Titan Series ANG T0 is a gel-state conformal coating used on a wide variety of surfaces for a one step manufacturing process. It offers protection from environmental conditions including...
Dow 3-4237 Dielectric Firm Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants, moisture, and...
Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It...
Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an...
Dow DOWSIL™ 1-2620 Dispersion RTV Elastoplastic Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions.
Dow DOWSIL™ 1-4105 Conformal Coating Clear is a one component, low viscosity, silicone elastomer that is used to protect electronic components from stress and abrasions. It is solvent free, heat...
Dow DOWSIL™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It...
Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It...
Dow DOWSIL™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It...
Dow DOWSIL™ 3-4150 Dielectric Gel Clear-Green is a two component, fast room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in...
Dow DOWSIL™ 3-4155 HV Dielectric Gel Clear-Green is a two component, high viscosity, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress.
Dow DOWSIL™ 3-4207 Dielectric Tough Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and...
Dow DOWSIL™ 3-4222 Dielectric Firm Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and...
Dow DOWSIL™ 3-4241 Dielectric Tough Gel Clear-Green is a two component, heat curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress.
Dow DOWSIL™ 3-4680 Silicone Gel Clear-Blue is a two component, room temperature curing, low viscosity, dielectric gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants,...
Dow DOWSIL™ 3-6121 Low Temperature Elastomer Clear is a two component, room to high temperature curing, silicone encapsulant that is used to protect electrical components from contaminants, moisture, and stress.
Dow DOWSIL™ 3-6635 Dielectric Gel Clear is a one component, heat curing, low temperature gel that is used to protect electrical components from extreme environments, moisture, and stress. It is...
Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and...
Dow DOWSIL™ 93-500 Space Grade Encapsulant and 93-500 Thixotropic Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin...
Dow DOWSIL™ 93-500 Space Grade Encapsulant Clear is a two-part silicone elastomer for aerospace applications. It is supplied in flowable and thixotropic grades, cures to flexible rubber elastomers, and meets...
Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant and 93-500 Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin...
Dow DOWSIL™ CC-8030 Clear is a one component, UV and moisture dual cure conformal coating designed for automated spray processing for high volume production. The medium viscosity, sprayable elastomeric formula...
Dow DOWSIL™ CY 52-276 Kit Clear is a two component, low volatility silicone gel that is used for protecting and sealing electronic devices from thermal shock, vibration, fuels, and solvents.
Dow DOWSIL™ EE-1010 Low Viscosity Encapsulant is a two component, 1:1 mix ratio silicone elastomer for the electronics industry. Benefits include a room temperature cure that can be accelerated with...
Dow DOWSIL™ EE-3200 Low Stress Silicone Encapsulant is a two component, low viscosity encapsulant with a 1:1 mix ratio, good heat dissipation, and good thermal conductivity. Once thoroughly mixed, the...
Dow DOWSIL™ EG-3810 Dielectric Gel is a one component, clear, heat curing silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in the electronics...
Dow DOWSIL™ EI-2888 Primerless Silicone Encapsulant Clear is a two component, low viscosity, self-priming silicone encapsulant designed for explosion-proof and high ingress protection-rated luminaire, encapsulating flexible and rigid circuit boards...
Dow DOWSIL™ ME-4131 Encapsulant Clear is a one component, silicone elastomer coating that is used for die coating wire bond packaging. It provides electrical stability, moisture and temperature resistance. It...
Dow DOWSIL™ ME-4132 Silicone Encapsulant Black is a one component encapsulant that has high purity, excellent adhesion, low modulus of elasticity, and no byproducts during cure. It is primarily used...
Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and...
Dow DOWSIL™ Q2-3067 Optical Couplant is a grease-like material that is used to improve sensitivity of optical devices, prevent loss of intensity during light transmission, and for optical coupling. It...
Dow DOWSIL™ Q3-6575 Dielectric Gel Clear is a two component, heat curing, low temperature, silicone gel that is used for protecting and sealing electronic devices from high voltages, moisture, mechanical...
Dow DOWSIL™ SE 9120 Clear Adhesive is a one component, room temperature curing, silicone adhesive that is used for encapsulating electrical devices, coating PCB, and LCD module assembly. It is...
Dow DOWSIL™ SE 9186L Coating Clear is a one component, room temperature curing, solvent free, elastomeric conformal coating that is used for high tolerance devices, spot protection, connectors, sensors, flexible...
Dow DOWSIL™ SE 9186L Conformal Coating is a one-part moisture cure RTV elastomeric coating. SE 9186L is flowable, has a fast tack free room temperature cure, and a controlled volatility.
Dow DOWSIL™ TC-6020 Thermally Conductive Encapsulant Part A White is a two-part silicone elastomer. It offers adhesion to aluminum, high thermal conductivity, and excellent dielectric properties. It is for use...
Dow DOWSIL™ TC-6020 Thermally Conductive Encapsulant Part B Gray is a two-part silicone elastomer. It offers high thermal conductivity, excellent dielectric properties, and adhesion to aluminum. It is used in...
Dow DOWSIL™ TC-6032 is a two component, thermally conductive encapsulant that is used for electronic and electric component applications. It is heat curing, flowable, and self leveling. 10 kg Kit.
Dow DOWSIL™ X3-6211 Encapsulant Clear is a one component, UV curing, thixotropic gel that is used for stress relief, electrical insulation, and protection against moisture, high voltages, and extreme temperatures.
Dow HIPEC™ Q3-6646 Semiconductor Protective Coating Kit Clear is a two component, low modulus LED gel encapsulant that is used for protecting and sealing LEDs. It offers stress relief, low...
Dow SE 4445 CV Thermally Conductive Gel Gray is a two component, heat curing gel that is used for potting electronic modules, base material for thermally conductive gel sheet, and...
Dow SE 9187 L Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for general potting, LED and LCD module assembly. It is flowable, tack...
Dow SYLGARD™ 160 Silicone Elastomer is a two component, room temperature or heat curing encapsulant that is used for general potting applications of power supplies. It has good flowability, moderate...
Dow SYLGARD™ 164 Silicone Elastomer Gray is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies,...
Dow SYLGARD™ 170 Fast Cure Silicone Elastomer is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power...
Dow SYLGARD™ 170 Silicone Elastomer is a two component, room temperature and heat curing general purpose encapsulant. It is often used for power supplies, sensors, amplifiers, industrial controls, and transformers.
Dow SYLGARD™ 170 Silicone Elastomer is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers,...
Dow SYLGARD™ 182 Silicone Elastomer Clear is a two component, heat curing encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers,...
Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers,...
Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers,...
Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies,...
Dow SYLGARD™ 527 Silicone Dielectric Gel is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility,...
Dow SYLGARD™ 567 Primerless Silicone Encapsulant Black is a two component, heat curing elastomer that is used as a protective coating, encapsulating, and potting electrical applications such as LED lighting,...
Dow SYLGARD™ Q3-3600 Thermally Conductive Encapsulant Gray is a two component, heat curing, silicone adhesive that is used to improve thermal transfers of cooling mechanisms in the industrial and automotive...
DuPont Duroptix™ OE-6370 HF Optical Encapsulant Clear is a two component, silicone elastomer that is used for LED and overmolding applications. It provides a fast cure, thermal stability, high viscosity,...
DuPont Duroptix™ OE-6370 M Optical Encapsulant Clear is a two component, silicone elastomer that is used for LED and dispensing applications. It provides a long pot life, thermal stability, moderate...
DuPont Duroptix™ OE-6636 Optical Resin Clear is a two component, heat curing, silicone encapsulant that is used for applications in the LED and Optical markets. It provides excellent dielectric properties,...
DYMAX 9001-E-V3 Series Encapsulant Clear is a one component, UV light and heat curing, acrylated urethane that is used for bonding electronic devices, print circuit boards, glass, multi-chip modules, chip-on-flex,...
DYMAX 9001-E-V3 Series Encapsulant Clear is a one component, UV light and instant curing urethane that is used for bonding electronic devices, print circuit boards, multi-chip modules, chip-on-flex, and chip-on-board...
DYMAX 9102 Light/Moisture Cure Encapsulant Clear is a one component, UV light and moisture curing, acrylated urethane that is used for wire bonding and as a chip-encapsulant. It is flexible,...
DYMAX 987 Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It is low viscosity,...
Dymax EMAX 99003 Light Yellow is a UV/visible light curing, high-performance, reworkable conformal coating with secondary moisture cure. It contains no nonreactive solvents and features corrosion resistance, excellent thermal shock...
Dymax EMAX 99004 Light Yellow is a UV light curing, blue fluorescing, wire bond adhesive encapsulant with secondary moisture cure. It is ideal for use where shadow areas exist including...
DYMAX Multi-Cure 9-20351-UR Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that is used to as a coating for electronic devices and print circuit...
DYMAX Multi-Cure 9-20557 Conformal Coating is a one component, UV light and heat curing, acrylated urethane that is used for coating electronic devices and print circuit boards. It offers flexibility,...
DYMAX Multi-Cure 9-20557 Conformal Coating is a one component, UV light and heat curing, acrylated urethane that is used for rapid coating of electronic devices and print circuit boards. It...
DYMAX Multi-Cure 9-20558 Clear is a one component, UV light and heat curing conformal coating that is used for coating electronic devices and print circuit boards. It is solvent free...
DYMAX Multi-Cure 9-20601 UV Curing Conformal Coating Clear is a thermal shock resistant coating that forms a clear, tough circuit encapsulant when exposed to visible light or longwave UV light.
DYMAX Multi-Cure 984-LVF is a single component, conformal coating designed for quick room temperature cures with longwave UV light. 1 L Bottle.
DYMAX Multi-Cure 984-LVUF Conformal Coating Clear is a one component, UV light and room temperature curing coating that bonds well to metal, glass filled epoxies, and ceramics. It offers ultra...
Dymax Multi-Cure 984-T UV Curing Conformal Coating Clear is a one component, glossy coating that bonds well to ceramic, metal, and glass-filled epoxy surfaces. It is designed for a rapid,...
Dymax Multi-Cure 987 UV Curing Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It...
Dymax Multi-Cure® E-MAX 10075 Clear is a one component, UV curing, high-performance, medium viscosity conformal coating with a secondary heat cure. It contains no nonreactive solvents and features excellent thermal...
DYMAX Ultra Light-Weld 9008 UV Curable Encapsulant is used for sealing and encapsulating electronic devices such as chip-on-flex or chip-on-board applications. It is flexible, solvent free, and moisture resistant. 10...
DYMAX Ultra Light-Weld 9008 UV Curable Encapsulant is used for sealing and encapsulating electronic devices such as chip-on-flex or chip-on-board applications. It is flexible, solvent free, and moisture resistant. 170...
ELANTAS PDG CONACURE EA-87 Curative Light Amber is heating curing, has a 90 minute handling time, little flexibility, and low viscosity. It offers low exotherm, electrical properties, low shrinkage, and...
ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating Clear is a single-component air drying room temperature curing acrylic conformal coating with a fast dry time and reparability. It meets the requirements...
ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating is a one component, solvent based coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications.
ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications.
ELANTAS PDG CONAP DS-1832 Polyurethane Encapsulant Black is used in electrical potting, casting, or encapsulation. It has high compatibility with most epoxy and urethane systems, heat-stable pigments, and improved heat...
ELANTAS PDG CONAP EN-5852 Polyurethane Resin System Black is a two component encapsulating system featuring UL Relative Temperature Index (RTI) of 130 °C, a low durometer of shore A 85...
ELANTAS PDG CONAP S-8 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. It is halogen free based and has a short retention time. 1 gal Can.
ELANTAS PDG CONAP S-8 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. It is halogen free based and has a short retention time. 1 qt Can.
ELANTAS PDG CONAPOXY AD-10 Epoxy Brown is a one component, structural adhesive that is used for bonding and sealing electronics, metals, plastics, ceramics, batteries, structural materials, and mini potting. It...
ELANTAS PDG CONAPOXY FR-1046 Epoxy Encapsulant Black is an epoxy potting and casting system used for automatic meter, mix, and dispensing equipment because of non-abrasive fillers in the resin. It...
ELANTAS PDG CONAPOXY FR-1047 Epoxy Black is a potting and casting system that has good electric properties, low exotherm, and thermal shock resistance. It is non-abrasives, cost efficient, and a...
ELANTAS PDG CONAPOXY FR-1210 Epoxy Potting Casting Resin is a filled system that offers low coefficient of expansion, excellent electrical properties, low shrinkage, and resistance to thermal and mechanical shock...
ELANTAS PDG CONASHIELD™ CS-212 Polyurethane Conformal Coating Amber is a two component, room temperature curing, 100% solids flood coat system. Ideal for applications that require moisture resistance and vibration absorption.
ELANTAS PDG CONASHIELD™ CS-313 Polyurethane Conformal Coating Black is a two component, mineral-filled, room temperature curing, 100% solids flood coat system. Ideal for a variety of industries including HVAC, lighting,...
ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and...
ELANTAS PDG CONATHANE CE-1155-35 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings. It is flexible, durable, and resistant to chemicals, abrasions, and moisture.
ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible,...
ELANTAS PDG CONATHANE EN-11 Polyurethane Amber is a two component, liquid molding and encapsulating system that is used to protect electrical assemblies against extreme environments. It offers flexibility, low viscosity,...
ELANTAS PDG CONATHANE EN-12 Polyurethane Encapsulant Amber is a two-component polyurethane system. It is used for cable and connector potting and molding. It offers thermal shock resistance, has superior hydrolytic...
ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System Black is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility,...
ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low...
ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System Amber is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print...
ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System Black is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print...
ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print circuit...
ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant is a two-component polyether-based system used as an encapsulating, molding, and potting compound. It is recommended for harness breakouts, watertight electrical connectors, cables, and...
ELANTAS PDG CONATHANE EN-1556 Polyurethane Resin System Black is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print...
ELANTAS PDG CONATHANE EN-20 Polyurethane Resin System is a two component, non-MBOCA system that is used for casting, embedding, potting, and encapsulation of electrical assemblies and power devices. It is...
ELANTAS PDG CONATHANE EN-21 Polyurethane Resin System is a two component, non-MBOCA system that is used for casting, embedding, potting, and encapsulation of electrical assemblies and power devices. It is...
ELANTAS PDG CONATHANE EN-2521 Polyurethane Resin System Black is a two component, filled system that is used for potting and encapsulation of transformers, circuitry, coils, and modules. It cures at...
ELANTAS PDG CONATHANE EN-2521 Polyurethane Resin System is a two component, filled system that is used for potting and encapsulation of transformers, circuitry, coils, and modules. It cures at room...
ELANTAS PDG CONATHANE EN-2523 Polyurethane Casting System Black is a two component, filled system that is used for potting electrical assemblies that are exposed to extreme environments and thermal shock.
ELANTAS PDG CONATHANE EN-2534 Polyurethane Potting System Black is a two component, filled, non-mercury system that is used for potting electrical assemblies that are exposed to extreme environments and thermal...
ELANTAS PDG CONATHANE EN-2550 Polyurethane Encapsulant Black is a two component, filled, non-mercury system that is used for casting high voltage transforms, encapsulating and potting electrical assemblies. It cures at...
ELANTAS PDG CONATHANE EN-2550 Polyurethane Encapsulant is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, circuit boards, and related devices. It has low...
ELANTAS PDG CONATHANE EN-2550 Polyurethane Resin System Black is a two component, filled, non-mercury system that is used for casting high voltage transforms, encapsulating and potting electrical assemblies. It cures...
ELANTAS PDG CONATHANE EN-2552 Urethane System Blue is a two component, filled system that is used for encapsulating and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant Blue is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, circuit boards, and related devices. It offers...
ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, modules, and circuit boards. It also offers low...
ELANTAS PDG CONATHANE EN-4 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-7 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-8 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-9 Polyurethane Encapsulant is a two-component polyurethane system used for cable and connector potting and molding. It has superior hydrolytic stability, thermal shock resistance, high dielectric strength,...
ELANTAS PDG ELAN-Cast® C 383 Epoxy Encapsulant is a two-component epoxy system. It is used for potting, encapsulation, and sealing of transformers. It is chemical and moisture resistant, pours readily...
ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound is a two-component system that consists of a liquid resin and a powder hardener. It has excellent adhesion to metals,...
ELANTAS PDG Epoxylite® E 6203 is a two component, epoxy system that is used for potting and sealing electrical and electronic components that require resistance to high temperatures. It is...
ELANTAS PDG Epoxylite® E 8096 Epoxy Encapsulant is a two-component epoxy system. It is used as a clear protective coating for non-porous surfaces. It is fast-drying, has low viscosity, and...
ELANTAS PDG Epoxylite® E 813-9 HI TEMP Epoxy Potting Compound is a two-component system used for potting and sealing of electrical and electronic components requiring resistance to high temperatures. It...
HB Fuller EV Protect 4006 SFR is a two component, polyurethane foam encapsulant that is used for potting and encapsulating battery cells in EV battery modules. It is a flame...
HB Fuller EV Protect 5006 is a two component, polyurethane foam encapsulant that is used for encapsulating all components within an EV battery module. It is a flame retardant, low...
Henkel Loctite 5092 Nuva-Sil is a one component UV light and moisture curable silicone. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
Henkel Loctite 5620 Silicone Potting Compound Clear is a two component material that turns to a flexible elastomer after curing at room or elevated temperatures. It is used for potting...
Henkel Loctite Ablestik 281 Epoxy Adhesive Black, formerly Emerson and Cuming ECCOBOND is a one component, thixotropic paste that is used for bonding plastics, metal, and glass. It offers good...
Henkel Loctite Ablestik 281 Epoxy Adhesive Black, formerly Emerson and Cuming ECCOBOND, is a one component, thixotropic paste that is used for bonding plastics, metal, and glass. It offers good...
Henkel Loctite Ablestik A329-1 Epoxy Encapsulant one component is used for insulating applications. It is non-conductive, sag resistant, has good thermal stability, and high temperature performance. 1 gal Can.
Henkel Loctite Catalyst 50-2 Amber is a silicone based hardening agent. It is used for the manufacture of silicone resins of the condensation type, and is considered a "moderate" catalyst.
Henkel Loctite EA E-60NC is a low viscosity, electrically non-corrosive epoxy adhesive potting compound. Once cured it provides excellent environmental and chemical resistance, and acts as an electrical insulator. 200...
Henkel Loctite EA E-60NC is a low viscosity, electrically non-corrosive epoxy adhesive potting compound. Once cured it provides excellent environmental and chemical resistance, and acts as an electrical insulator. 400...
Henkel Loctite EA E-60NC is a low viscosity, electrically non-corrosive epoxy adhesive potting compound. Once cured it provides excellent environmental and chemical resistance, and acts as an electrical insulator. 50...
Henkel Loctite EC 210 Black is a two component, formerly Emerson and Cuming ECCOCOAT, oxide filled, epoxy adhesive liquid that is used for coating electrical components, plastics, metal, brick, concrete,...
Henkel Loctite EC 210 Clear is a two component, formerly Emerson and Cuming ECCOCOAT, is a two component, oxide filled, epoxy adhesive liquid that is used for coating electrical components,...
Henkel Loctite ECCOBOND E 1216M is an epoxy, fast-flowing capillary underfill encapsulant that is used for high volume assemblies. It fully cures in a single reflow cycle and provides excellent...
Henkel Loctite ECCOBOND EO1016 Epoxy Encapsulant Black is a one component epoxy used for applications requiring excellent handling properties. It offers fast cure, flame-out, and excellent shelf stability. 30 cc...
Henkel Loctite ECCOBOND UF 8807 Epoxy Encapsulant Blue is used to reduce thermal and mechanical stresses between CSP packages and HDI substrates in MPM applications. It offers high flow speed,...
Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL...
Henkel Loctite OXY-CAST 6850FT-LV Epoxy with HARDENER RT-7LC is a two component, low viscosity, epoxy casting system that is used for electrical casting, encapsulating, and high voltage applications. It offers...
Henkel Loctite SI 5031 Nuva-Sil is a medium viscosity, UV/Visible light curing silicone sealant with a secondary moisture cure mechanism for shadow curing. 300 mL Cartridge.
Henkel Loctite SI 5083 is a one component, high strength, UV cured silicone. It is used for potting, coating and sealing of various electronic, automotive, military, and industrial components. 300...
Henkel Loctite SI 5088 is a one component, UV curing silicone sealant. It is used for gasketing and sealing applications. 300 mL Cartridge.
Henkel Loctite STYCAST 1090 Epoxy Encapsulant Black, formerly Emerson and Cuming, is used for potting and encapsulating electronic components and aerospace applications that need low weight. It is a syntactic...
Henkel Loctite STYCAST 1090SI Black, formerly Emerson and Cuming, is a two component, room temperature curing epoxy that is used for encapsulating components that are exposed to high compressive stress.
Henkel Loctite STYCAST 1217 Clear, formerly Emerson and Cuming, is a two component, unfilled, epoxy encapsulant that is used for potting and impregnating electrical components. It offers low viscosity and...
Henkel Loctite STYCAST 1264 Clear, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy that is used as a laminate on glass for implosion safety shields. It...
Henkel Loctite STYCAST 1265 Clear, formerly Emerson and Cuming, is a two component, flexible epoxy gel that is used for bonding, replacing, and repairing stress sensitive components. It offers low...
Henkel Loctite STYCAST 1266 Clear, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for bonding lenses, glass, plastics, metal, and display embedments.
Henkel Loctite STYCAST 1495 K Black, formerly Emerson and Cuming, is a two component, highly filled, liquid epoxy encapsulant that is used for electronic components that need environmental protection, good...
Henkel Loctite STYCAST 1495 K Black, formerly Emerson and Cuming, is an epoxy encapsulant that is used for electronic components that require good flowability and thermal conductivity. It offers low...
Henkel Loctite STYCAST 2 CN Clear, formerly Emerson and Cuming, is a two component, room temperature curing, silicone encapsulant that is used for potting, replacing, and repairing applications. It offers...
Henkel Loctite STYCAST 2057 Black, formerly Emerson and Cuming, is a two component, filled, liquid epoxy encapsulant that is used for general purpose applications. It offers low viscosity, rapid air...
Henkel Loctite STYCAST 2651 Black, formerly Emerson and Cuming, is a two component, filled, liquid epoxy encapsulant that is used for general purpose applications. It is dielectric grade, versatile, and...
Henkel Loctite STYCAST 2651 MM Black, formerly Emerson and Cuming, is a two component, filled, liquid epoxy encapsulant that is used for general purpose applications. It offers low viscosity, machinability,...
Henkel Loctite STYCAST 2651 MM, formerly Emerson and Cuming, is a two component, filled, liquid epoxy encapsulant that is used for general purpose applications. It offers low viscosity, machinability, and...
Henkel Loctite STYCAST 2651-1 Black, formerly Emerson and Cuming, is a one component, filled, liquid epoxy encapsulant and potting compound that is used for electrical components. It offers medium viscosity,...
Henkel Loctite STYCAST 2651-40 Black, formerly Emerson and Cuming, is two component, heat curing, epoxy encapsulant that is used for bonding plastics, metal, and ceramics. It offers low viscosity, easy...
Henkel Loctite STYCAST 2662 Black, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for bonding, sealing, and potting electronic components that are exposed to...
Henkel Loctite STYCAST 2662 Black, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for sealing and potting components that are exposed to high temperatures.
Henkel Loctite STYCAST 2741 Black, formerly Emerson and Cuming, is a two component, room temperature or heat curing, filled epoxy encapsulant that is used for cementing, sealing, and embedding electronic...
Henkel Loctite STYCAST 2741 LV Black, formerly Emerson and Cuming, is a two component, room temperature curing, filled epoxy encapsulant that is used for cementing, sealing, bonding, and embedding electronic...
Henkel Loctite STYCAST 2760 Black, formerly Emerson and Cuming, is a two component, room temperature curing, liquid epoxy/urethane encapsulant that is used for potting and bonding vinyl. It offers low...
Henkel Loctite STYCAST 2762 Black is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low shrinkage, low coefficient of thermal...
Henkel Loctite STYCAST 2762 FT Black, formally Emerson and Cuming, is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low...
Henkel Loctite STYCAST 2762 FT Black, formerly Emerson and Cuming, is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low...
Henkel Loctite STYCAST 2850FT Black, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for components that are exposed to thermal shock and...
Henkel Loctite STYCAST 2850FT Blue, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for components that are exposed to thermal shock and...
Henkel Loctite STYCAST 2850FT Blue, formerly Emerson and Cuming, is a two component, thermally conductive, epoxy encapsulant that is used for encapsulating components that are exposed to thermal shock and...
Henkel Loctite STYCAST 2850FT White, formerly Emerson and Cuming, is a two component, thermally conductive, epoxy encapsulant that is used for encapsulating components that are exposed to thermal shock and...
Henkel Loctite STYCAST 2850FT-FR Black, formerly Emerson and Cuming, is a two component, room temperature curing, fire resistant, epoxy encapsulant that is used for components that are exposed to thermal...
Henkel Loctite STYCAST 2850GT Black, formerly Emerson and Cuming, is a two component, epoxy encapsulant that is used for encapsulating component that are exposed to thermal shock and need heat...
Henkel Loctite STYCAST 2850GT Black, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for components that are exposed to thermal shock and...
Henkel Loctite STYCAST 2850KT Blue, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for high voltage components and replacing heat sinks. It...
Henkel Loctite STYCAST 2850MT Black, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for encapsulating components that are exposed to thermal shock,...
Henkel Loctite STYCAST 2850MT Blue, formerly Emerson and Cuming, is a two component, room temperature and heat curing, epoxy encapsulant that is used for high voltage applications and for components...
Henkel Loctite STYCAST 2851FT Black, formerly Emerson and Cuming, is a one component, heat cured, thermally conductive, epoxy encapsulant. It has a low coefficient of thermal expansion and exhibits excellent...
Henkel Loctite STYCAST 2851MT Blue, formerly Emerson and Cuming, is a one component, heat cured, thermally conductive, epoxy encapsulant. It has a low coefficient of thermal expansion and exhibits excellent...
Henkel Loctite STYCAST 3050 Maroon, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for potting, encapsulating, and reaching tight spaces between components. It offers...
Henkel Loctite STYCAST 4350 Silicone Potting Compound is a two component product used for potting and encapsulation. It is temperature resistant and readily pourable. 3 lb Can.
Henkel Loctite STYCAST 4350 Silicone Potting Compound is a two component silicone rubber material used for potting and encapsulation. It is temperature resistant and readily pourable. 15 lb Can.
Henkel Loctite STYCAST 4640 Silicone White is is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers...
Henkel Loctite STYCAST 5952 Red, formerly Emerson and Cuming, is a two component, addition cured, filled silicone encapsulant that is used for encapsulating electronic components that generate heat such as...
Henkel Loctite STYCAST 5952 White, formerly Emerson and Cuming, is a two component, addition cured, filled silicone encapsulant that is used for encapsulating electronic components that generate heat such as...
Henkel Loctite STYCAST 5954 Red Silicone Encapsulant, formerly Emerson and Cuming, is a two component, addition cured, highly filled, silicone encapsulant that is used for encapsulating electronic components that generate...
Henkel Loctite STYCAST 5954 Red Silicone Encapsulant, formerly Emerson and Cuming, is a two component, highly filled silicone that is used for encapsulating heat generating electronic components such as sensors,...
Henkel Loctite STYCAST 5954 White Silicone Encapsulant, formerly Emerson and Cuming, is a two component, addition cured, highly filled, silicone encapsulant that is used for encapsulating electronic components that generate...
Henkel Loctite STYCAST 5954 White Silicone Encapsulant, formerly Emerson and Cuming, is a two component, highly filled silicone that is used for encapsulating heat generating electronic components such as sensors,...
Henkel Loctite STYCAST AC 0305 is a one component solvent thinner used for adjusting viscosity and film thickness of printed circuit coatings. It cures at room temperature and is designed...
Henkel Loctite STYCAST EE 4183 with HD 3537 is a two component, heat curing epoxy resin that is used for potting and encapsulating applications. It is recommended for assembly of...
Henkel Loctite STYCAST EFF 15 Light Yellow, formerly Emerson and Cuming, is a one component, heat curing, epoxy based, syntactic foam powder that is used filling voids and reaching small...
Henkel Loctite STYCAST ES 2500-A54 Epoxy Encapsulant Black is a fast-gelling, low cost, potting compound. It is used for easy 2 to 1 meter-mix-dispense machinery and low abrasion. 400 mL...
Henkel Loctite STYCAST HD 3475 Epoxy Hardener is a two component adhesive that is used as a "cold solder" for heat-sensitive components where hot-soldering is impractical. It offers high volume...
Henkel Loctite STYCAST L 28 Clear Red, formerly Emerson and Cuming, is a two component, unfilled epoxy encapsulant that is used for impregnating, laminating, and encapsulating. 1 qt Can.
Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating is a solvent-based polyurethane used for thin film applications. It offers superior toughness and abrasion resistance, no cracking or crazing with vibration,...
Henkel Loctite STYCAST RE2039 is a low viscosity, undiluted epoxy casting system that offers long pot life and large mass casting capability. 1 qt Jar.This item requires a hardener purchased...
Henkel Loctite STYCAST UV7993 Clear Yellow, formerly Emerson and Cuming ECCOCOAT, is a one component, UV and moisture curing, urethane conformal coating that is used to protect printed wire board...
Henkel Loctite STYCAST UV7993 Yellow is a one component, UV and moisture curing, urethane conformal coating that is used to protect printed wire board and other components from harsh chemicals...
Henkel Loctite STYCAST W 19 Red, formerly Emerson and Cuming, is a two component, unfilled, epoxy impregnant that is used for tightly wrapped coils and small device potting applications. It...
Henkel Loctite Technomelt PA 6208 Black is a one component, thermoplastic, hot melt adhesive. It is used for molding compound applications. 20 kg Bag.
Henkel Loctite Technomelt PA 633, formerly known as Macromelt OM 633, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It...
Henkel Loctite Technomelt PA 638, formerly known as Macromelt OM 638, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It...
Henkel Loctite Technomelt PA 641, formerly known as Macromelt OM 641, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It...
Henkel Loctite Technomelt PA 646 N, formerly known as Macromelt OM 646, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements.
Henkel Loctite Technomelt PA 687, formerly known as Macromelt OM 687, polyamide that is formulated for very low water vapor transmission for the most demanding high humidity applications such as...
HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and...
HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal® solvent based urethanes but contains no free isocyanates and...
HumiSeal® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by...
HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 1 L Can.
HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 5 L Can.
HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can also be applied by...
HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying,...
HumiSeal® 1A27 Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying, brushing,...
HumiSeal® 1A27LU Polyurethane Conformal Coating is a one component, fast air curing coating that is widely used for circuit board applications. It provides good resistance to chemicals, fungus, moisture, insulation,...
HumiSeal® 1A33 Aerosol Conformal Coating is a one component, fast curing, urethane coating that is used for circuit board applications. It is environmentally safe and fluoresces under UV light to...
HumiSeal® 1A33 GEL is a one component thixotropic polyurethane paste that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection.
HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid...
HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for print board applications. It contains no free isocyanates and fluoresces under UV light to aid...
HumiSeal® 1A33-521 PB65 Urethane Conformal Coating is a one component, polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy to repair,...
HumiSeal® 1A33/521 PB25 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy...
HumiSeal® 1A34 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is easy to apply and handle. It fluoresces under UV light to aid inspection. It can...
HumiSeal® 1B12 Acrylic Conformal Coating is a one component, low viscosity, fast curing acrylic coating that is used for circuit board assemblies, coating ferrite cores, impregnating coil, and can be...
HumiSeal® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying,...
HumiSeal® 1B18 Acrylic Conformal Coating is a single component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent electrical properties, flexibility,...
HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and...
HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and dispensed from an aerosol can. It is environmentally safe and...
HumiSeal® 1B31EPA Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers flexibility, moisture and environmental...
HumiSeal® 1B31HV Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers flexibility, moisture and environmental...
HumiSeal® 1B31LOC Acrylic Conformal Coating is a one component, fast curing, low VOC solvent based coating that is used for circuit assemblies and can be easily repaired. It offers flexibility,...
HumiSeal® 1B31LSE Acrylic Conformal Coating is a fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and environmental protection,...
HumiSeal® 1B31S Acrylic Conformal Coating is a one component, fast curing acrylic conformal coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture...
HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture...
HumiSeal® 1B51LU Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture...
HumiSeal® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains...
HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a...
HumiSeal® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be...
HumiSeal® 1B66 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and...
HumiSeal® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, electrical properties,...
HumiSeal® 1B73/521 PB25 Acrylic Conformal Coating Clear is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It demonstrates excellent flexibility...
HumiSeal® 1B73EPA Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It demonstrates excellent flexibility and fluoresces...
HumiSeal® 1B73LOC Acrylic Conformal Coating is a one component, fast curing, low VOC solvent based coating that is used for circuit assemblies and can be easily repaired. It fluoresces under...
HumiSeal® 1B73LSE Acrylic Conformal Coating is a fast drying acrylic coating that is used for circuit assemblies and can be easily repaired. It fluoresces under UV light to aid inspection...
HumiSeal® 1C49 Silicone Conformal Coating is a moisture curing, VOC and solvent free silicone coating that is used for circuit assemblies. It offers excellent flexibility, moisture and environmental protection. It...
HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent free silicone coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection.
HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent silicone free coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection.
HumiSeal® 1C51 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light...
HumiSeal® 1C53 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light...
HumiSeal® 1C55 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light...
HumiSeal® 1C63 Dual Cure Silicone Conformal Coating is a one component, UV/RTV curing, oxime-type cure coating that is used to protect circuit assemblies from moisture and environment. It will cure...
HumiSeal® 1R32 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used to protect circuit assemblies from moisture and environment. It can be easily repaired and...
HumiSeal® 2A53A Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV...
HumiSeal® 2A53B Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV...
HumiSeal® 2A64A Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2A64A Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy application, and fluoresces under UV...
HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2A64B Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2C51 Silicone High Strength Encapsulating Gel is a two component, fast-curing silicone encapsulating gel for printed circuit board applications. It is also used as a conformal coating for electronics.
HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and...
HumiSeal® Radiance SA50 UV Curing Conformal Coating is a single component, acrylated polyurethane that is used for brushing applications on anodized aluminum substrates. It is tack-free after UV light exposure...
HumiSeal® UV40 GEL UV Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light...
HumiSeal® UV40-250 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV...
HumiSeal® UV40-250 UV Curing Conformal Coating Clear is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV...
HumiSeal® UV40-250 UV Curing Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light...
HumiSeal® UV40-SOLAR Urethane Conformal coating is a single component, low viscosity conformal coating that is designed to be used under long exposure to sunlight and tack-free after exposure to UV...
HumiSeal® UV40HV UV Curing Conformal Coating is a one component, UV curable, polyurethane coating that is designed for jetting and dispensing applications. It offers high solids, flexibility, surface hardness, moisture...
Parker Lord CoolTherm® 6035 is a two component, thermally conductive, epoxy encapsulant used as a thin bondline adhesive and as a low viscosity potting and casting material. Low viscosity, low...
Parker Lord CoolTherm® ME-543 Black is a thermally conductive, anhydride-free, semiconductor grade epoxy underfill designed for encapsulating densely populated area array flip chip devices. Able to handle over-molding processes. Fast...
Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electroni c encapsulating applications. It provides low stress on components, environmental resistance, and excellent...
Parker Lord CoolTherm® SC-320 is a two component, thermally conductive silicone encapsulant designed to provide thermal conductivity for electrical and electronic encapsulating applications. Durable, low stress, low viscosity, and environmentally...
Parker LORD® Thermoset EL-636 Epoxy Encapsulant is a two component system used for high temperature applications. It offers durability and protection of electrical devices exposed to harsh environmental conditions. Hardener...
Parker LORD® Thermoset EP-830 Epoxy Encapsulant Tan is a two component epoxy used in automotive high voltage ignition coils where adhesion to segmented bobbins is critical. It offers good thermal...
Resin Designs 071607-D2 Urethane Encapsulant Clear is a two component, room temperature curing polyurethane that is used for hard coat applications. It is non-yellowing, UV stable, and has excellent moisture...
Resin Designs 51606LV Urethane Encapsulant Black is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is flexible, high performance, and moisture resistant.
Resin Designs 51606MV Urethane Encapsulant Clear is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is high performance and moisture resistant. 2:1...
Resin Designs 64-50P Urethane Encapsulant is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is flexible, high performance, and has excellent moisture...
ResinLab DPE092100-1 Epoxy Casting Resin Part A Gray is a two component epoxy casting system designed for high performance production potting and encapsulating where low shrinkage is required. Features a...
ResinLab EP1046FG Black is a two component, room temperature and heat curing, epoxy encapsulant that is used for small castings. It is electronic grade, semi-rigid, fast curing, low viscosity, and...
ResinLab EP1046FG Clear is a two component, room temperature and heat curing, epoxy encapsulant that is used for small castings. It is electronic grade, semi-rigid, fast curing, low viscosity, and...
ResinLab EP1112 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for small to medium sized castings and penetrating circuitry. It is electronic grade, low...
ResinLab EP11121 Black is a nonylphenol-free version of Resinlab EP1112. It is a two component, room temperature curing, unfilled epoxy encapsulant that is used for small to medium sized castings...
ResinLab EP1112NC Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for small to medium sized castings and penetrating circuitry. It is electronic grade, low...
ResinLab EP1112NC Clear is a two component, room temperature curing, unfilled epoxy encapsulant that is used for small to medium sized castings and penetrating circuitry. It is electronic grade, low...
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good...
ResinLab EP1121 Clear is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good...
ResinLab EP1195 Black is a two component, room and elevated temperature curing, flame resistant, epoxy casting system that is fast gelling, low viscosity, and resistant to salt solutions, water, most...
ResinLab EP1200 Black is a two component, room temperature and heat curing, highly filled, casting resin that consists of an abrasive aluminum oxide filler. It offers high flexibility, medium viscosity,...
ResinLab EP1200LV Black is a lower viscosity version of EP1200. It is a two component, room temperature and heat curing, highly filled, casting resin that consists of an abrasive aluminum...
ResinLab EP1218 Clear is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings. It is electronic grade, has very low viscosity, flexible,...
ResinLab EP1282 Black is a two component, room temperature or heat curing, unfilled, flame resistant, epoxy encapsulant that is used for medium castings. It offers good wetting, semi-rigid polymer, high...
ResinLab EP1282 Clear is a two component, room temperature or heat curing, unfilled, flame resistant, epoxy encapsulant that is used for medium castings. It offers good wetting, semi-rigid polymer, high...
Sauereisen Cement Liquid No. 31 Off-White is a ceramic cement that is used for sealing, cementing, insulating, and assembling metal, ceramics, porcelain, and glass. It is heat conductive, fireproof, gasproof,...
Sauereisen Cement Powder No. 31 Off-White is a ceramic cement that is used for sealing, cementing, insulating, and assembling metal, ceramics, porcelain, and glass. It is heat conductive, fireproof, gasproof,...
Sauereisen Electrotemp Cement Powder No. 8 Off-White is a chemically setting, zircon based cement that is used for potting applications and bonds well to metal, ceramics, and glass. It is...
Sauereisen Low Expansion Cement Liquid No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Low Expansion Cement Liquid No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Low Expansion Cement Powder No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Low Expansion Cement Powder No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and...
Sauereisen Plastic Porcelain Powder No. 30 Tan is a chemically setting, magnesium oxide based powder that is used for assembling silverware, sealing conduits, potting applications, and insulating lead wires. This...
Sauereisen Sealing Cement No. 33S White is a chemical-setting, silicate-based cement that is used for assembly, sealing, casting, potting, coating, and insulating applications. It bonds well to glass, metal, ceramics,...
Sauereisen Thinning Liquid No.14 Clear is a solution used to produce a more flowable and consistent viscosity for dip, spray, or brush application on a multitude of Sauereisen cements. It...
Sauereisen Zircon Potting Cement Powder No. 13 Off-White is a zircon-based cement that is used for potting applications, metal, glass, and ceramics. It is easy to use, odorless, heat conductive,...
Techspray Fine-L-Kote AR is a durable, acrylic conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, easy to use, and fluoresces under UV light...
Techspray Fine-L-Kote HT is a high temperature, silicone conformal coating that is used for thermal and moisture protection. It is non-ozone depleting, fast drying, flexible, and fluoresces under UV light...
Techspray Fine-L-Kote SR is a standard, silicone conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, UL recognized, and fluoresces under UV light to...
Techspray Fine-L-Kote UR is a durable, urethane conformal coating that is used for chemical, moisture, and abrasion protection. It is non-ozone depleting and fluoresces under UV light to aid inspection.
Techspray Turbo-Coat Acrylic Conformal Coating is used for speeding up board production. It is fast curing, non-ozone depleting, easy to rework, and fluoresces under UV light to aid inspection. 12...

Next >>