3M 3M 9472LE Adhesive Transfer Tape Clear 1 in x 20 yd Roll 1-20-9472LE

Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 1 in x 20 yd Roll.
Request a Quote Datasheet
Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 1 in x 20 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Adhesive Transfer Tape Clear 1 in x 20 yd Roll - 9472LE 1IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 9472LE Adhesive Transfer Tape Clear 1 in x 20 yd Roll
9472LE 1IN X 20YD
3M 9472LE Adhesive Transfer Tape Clear 1 in x 20 yd Roll 9472LE 1IN X 20YD
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 1 in x 20 yd Roll.

3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 1 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.29M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y5492 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y5492
Tape, 18.29M X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y5492
TAPE, 18.29M X 25.4MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 18.29M X 25.4MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 9472LE 1IN X 20YD 99Y5492
Product Name 3M 9472LE Adhesive Transfer Tape Clear 1 in x 20 yd Roll Tape, 18.29M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Clear
Backing Paper
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details