3M 3M 4462 Double Coated Polyethylene Foam Tape White 0.5 in x 5 yd Roll 1/2-5-4462W

Description
3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Double Coated Polyethylene Foam Tape White 0.5 in x 5 yd Roll - 4462W 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4462 Double Coated Polyethylene Foam Tape White 0.5 in x 5 yd Roll
4462W 0.5IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape White 0.5 in x 5 yd Roll 4462W 0.5IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.

3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M - 99Y3130 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M
99Y3130
Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M 99Y3130
TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4462W 0.5IN X 5YD 99Y3130
Product Name 3M 4462 Double Coated Polyethylene Foam Tape White 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Laminating Adhesive Transfer Tape - XXXXXXXXL2+T5 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0062 inches (0.1575 mm)
View Details
Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details