Ellsworth Adhesives Datasheets for Static Mixers
Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer.
Static Mixers: Learn more
| Product Name | Notes |
|---|---|
| TAH EA125-24H Series 190 Spiral Bayonet Mixer with H tapered housing is used on 9 mL and 50 mL two component cartridges for mixing epoxies, urethanes, acrylics and silicones. 0.125... | |
| TAH EA250-20 Series 190 Spiral Mixer with Luer Lock contains manifolds and valves that separately ports two component materials directly into the mixer. 0.240 in x 5.9 in x 20... |