3M 3M VHB Tape RP32 Gray 0.75 in x 5 yd Roll 3/4-5-RP32

Description
3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape RP32 Gray 0.75 in x 5 yd Roll - RP32 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape RP32 Gray 0.75 in x 5 yd Roll
RP32 0.75IN X 5YD
3M VHB Tape RP32 Gray 0.75 in x 5 yd Roll RP32 0.75IN X 5YD
3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape - 3M162833-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 19.05Mm, Grey, Paper; Adhesive Type 3M - 99Y3767 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Grey, Paper; Adhesive Type 3M
99Y3767
Tape, 4.57M X 19.05Mm, Grey, Paper; Adhesive Type 3M 99Y3767
TAPE, 4.57M X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Adhesive Tapes
Product Number RP32 0.75IN X 5YD 3M162833-ND 99Y3767
Product Name 3M VHB Tape RP32 Gray 0.75 in x 5 yd Roll Tape Tape, 4.57M X 19.05Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Glass Cloth Discs - GC01000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details