3M 3M VHB Tape 5952 Gray 0.5 in x 5 yd Roll 1/2-5-5952

Description
3M VHB Tape 5952 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high, medium, and medium/low surface energy substrates. Provides damping, cushioning, handling convenience, and impact resistance. Pressure sensitive with a PE film liner and UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 5952 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high, medium, and medium/low surface energy substrates. Provides damping, cushioning, handling convenience, and impact resistance. Pressure sensitive with a PE film liner and UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 5952 Gray 0.5 in x 5 yd Roll - 1/2-5-5952 - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 5952 Gray 0.5 in x 5 yd Roll
1/2-5-5952
3M VHB Tape 5952 Gray 0.5 in x 5 yd Roll 1/2-5-5952
3M VHB Tape 5952 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high, medium, and medium/low surface energy substrates. Provides damping, cushioning, handling convenience, and impact resistance. Pressure sensitive with a PE film liner and UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.

3M VHB Tape 5952 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high, medium, and medium/low surface energy substrates. Provides damping, cushioning, handling convenience, and impact resistance. Pressure sensitive with a PE film liner and UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M - 99Y3165 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M
99Y3165
Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M 99Y3165
TAPE, 4.57M X 12.7MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 1/2-5-5952 99Y3165
Product Name 3M VHB Tape 5952 Gray 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Aluminum Foil Discs - AF04750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
White PE Foam Double Coated Acrylic - 2316 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details