3M 3M 468MP Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack 5-468MP-2S

Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.
Request a Quote Datasheet
Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack - 468MP 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M 468MP Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack
468MP 2IN X 2IN
3M 468MP Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack 468MP 2IN X 2IN
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.

3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6867 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6867
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6867
TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 468MP 2IN X 2IN 99Y6867
Product Name 3M 468MP Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
970335-000 2-1197501-8 .062 X 1
Specs
Type Adhesive Tape; Industrial Tape
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details