3M 3M VHB Tape 4929 Black 12 in x 12 in Square 6 Pack 12X12-6-4929

Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4929 Black 12 in x 12 in Square 6 Pack - 4929 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4929 Black 12 in x 12 in Square 6 Pack
4929 12IN X 12IN
3M VHB Tape 4929 Black 12 in x 12 in Square 6 Pack 4929 12IN X 12IN
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.

3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Black, Pet Film; Adhesive Type 3M - 99Y3338 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Black, Pet Film; Adhesive Type 3M
99Y3338
Tape, 304.8Mm X 304.8Mm, Black, Pet Film; Adhesive Type 3M 99Y3338
TAPE, 304.8MM X 304.8MM, BLACK, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, BLACK, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4929 12IN X 12IN 99Y3338
Product Name 3M VHB Tape 4929 Black 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Black, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Regular Grade PVC Packaging - 4120 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
Lead Foil Discs - LF018MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details