Ellsworth Adhesives Datasheets for Adhesive Dispensing Equipment

Adhesive dispensing equipment is used for the controlled dispensation of adhesives and/or silicones. These devices include manual dispensing caulk guns, hot melt glue guns, and an assortment of mix / meter and dispensing systems.
Adhesive Dispensing Equipment: Learn more

Product Name Notes
3M 9275 Hot Melt Applicator Quadrack™ Converter, formerly known as Polygun, is designed for dispensing 3M hot melt adhesives up to 3.5 lbs per hour. 5/8 in x 2 in...
3M 9725 Hot Melt Applicator Mini Extension Tip, formerly known as Polygun, is designed to be used with 3M AE and AE LT Applicators. 0.072 in opening.
3M 9761 Hot Melt Applicator Palm Trigger, formerly known as Polygun, is designed to be used with 3M TC and LT Hot Melt Applicators to increase performance when using the...
3M AE II Hot Melt Applicator, formerly known as Polygun, is designed for dispensing 1/2 in x 12 in 3M AE Adhesive Sticks.
3M Hot Melt Applicator PG II LT Thermostat/TCO Repair Kit, formerly known as Polygun, contains repair parts for 3M PG II and 3M PG II LT Hot Melt Applicators.
3M Hot Melt Applicator PG II/II LT Hanger Kit, formerly known as Polygun, is designed to be used for up to 7.5 lbs of PG adhesives per hour. It can...
3M PG II Hot Melt Applicator Heavy Duty Benchstand, formerly known as Polygun, is designed for use with 3M PG II and PG II LT Applicators.
3M PG II Hot Melt Applicator with Speedloader Cartridge Feed, formerly known as Polygun, is a pneumatic, high volume applicator for up to 7.5 lbs of PG Adhesives per hour.
3M Scotch Adhesive Applicator ATG 700 can be used with different adhesive transfer tapes for a variety of uses. Applies the tape right where you want it. For use with...
Bostik Thermogrip® TG-560 Hot Melt Glue Gun is a versatile, medium range industrial glue gun with an adjustable temperature, metal gripper tooth, and extended insulated nozzle. It is used in...
Buehnen HB 450B is a pneumatic, bead hot melt applicator that features a built-in melt chamber that is compatible with bulk granule, pillow, or 43 mm slug formats. It is...
Buehnen HB 450S is a pneumatic, spray hot melt applicator that features a built-in melt chamber that is compatible with bulk granule, pillow, or 43 mm slug formats. It is...
Buehnen HB720 WBS Bulk Spray Hot Melt Applicator is suitable for bonding in large areas. The applicator features varying spray versions, providing flexibility for many tasks. It also offers improved...
Ellsworth EA-200 is an all-electric, hand held bulk applicator designed for use with hot melt pellets, pillows, granules, and 43 mm sticks. The applicator has a 8.4 oz tank capacity,...
FastenMaster HB 220 is a manual, hot melt hand gun that is used for low production applications. It offers an adjustable trigger, temperature controls, and an easy grip handle. Includes...
Henkel Loctite 98036, 175-AIR Hot Melt Applicator offers pneumatically powered dispensing of 1.75 inch diameter EVA hot melt sticks. Hand-held, industrial grade applicator allows for a high adhesive dispense rate.
ITW Dynatec DynaFlex™ 104566 is an abrasion-resistant DynaControl hot melt hose used with a 200/240V bead applicator. 0.313 in, 20 ft.
Power Adhesives Tec 830-12 is an adjustable temperature, heavy duty, manual hot melt applicator. Includes a 2 minute warm-up time and power-on light. Compatible with 0.5 in glue sticks. 250...
Power Adhesives Tec 830-15 is an adjustable temperature, heavy duty, manual hot melt applicator. Includes a 2 minute warm-up time and power-on light. Compatible with 0.59 in glue sticks. 300...