3M 3M 467MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack 5-467MP-1-2R

Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 2 in Strip 5 Pack.
Request a Quote Datasheet
Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 2 in Strip 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack - 467MP 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M 467MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack
467MP 1IN X 2IN
3M 467MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack 467MP 1IN X 2IN
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 2 in Strip 5 Pack.

3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 2 in Strip 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6838 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y6838
Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y6838
TAPE, 50.8MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 467MP 1IN X 2IN 99Y6838
Product Name 3M 467MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-3 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details