3M 3M VHB Tape 4951 White 0.5 in x 5 yd Roll 1/2-5-4951

Description
3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4951 White 0.5 in x 5 yd Roll - 4951 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4951 White 0.5 in x 5 yd Roll
4951 0.5IN X 5YD
3M VHB Tape 4951 White 0.5 in x 5 yd Roll 4951 0.5IN X 5YD
3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 5 yd Roll.

3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M - 99Y3151 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M
99Y3151
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M 99Y3151
TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4951 0.5IN X 5YD 99Y3151
Product Name 3M VHB Tape 4951 White 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Film - 243PE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene Film
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00812 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details