3M 3M 468MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack 5-468MP-1-2R

Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 2 in Strip 5 Pack.
Request a Quote Datasheet
Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 2 in Strip 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack - 468MP 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M 468MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack
468MP 1IN X 2IN
3M 468MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack 468MP 1IN X 2IN
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 2 in Strip 5 Pack.

3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 2 in Strip 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6857 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y6857
Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y6857
TAPE, 50.8MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 468MP 1IN X 2IN 99Y6857
Product Name 3M 468MP Adhesive Transfer Tape Clear 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF037MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details