3M 3M 5419 Low-Static Polyimide Film Tape Gold 12 in x 12 in Square 6 Pack 12X12-6-5419

Description
3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Low-Static Polyimide Film Tape Gold 12 in x 12 in Square 6 Pack - 5419 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 5419 Low-Static Polyimide Film Tape Gold 12 in x 12 in Square 6 Pack
5419 12IN X 12IN
3M 5419 Low-Static Polyimide Film Tape Gold 12 in x 12 in Square 6 Pack 5419 12IN X 12IN
3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.5 in x 5 yd Roll.

3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Gold, Pi Film; Adhesive Type 3M - 99Y5888 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Gold, Pi Film; Adhesive Type 3M
99Y5888
Tape, 304.8Mm X 304.8Mm, Gold, Pi Film; Adhesive Type 3M 99Y5888
TAPE, 304.8MM X 304.8MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5419 12IN X 12IN 99Y5888
Product Name 3M 5419 Low-Static Polyimide Film Tape Gold 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Gold, Pi Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Gold
Backing Polyimide (e.g., Kapton®); Polyimide
Adhesive Silicone Silicone; Silicone Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
KD11 Crepe Paper Tape - KD11-2500 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Tape - 3369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0011 inches (0.0279 mm)
View Details