Ellsworth Adhesives Datasheets for Wipes and Wipers

Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.
Wipes and Wipers: Learn more

Product Name Notes
ACL Staticide 7600 IPA Cleaning Wipes come presaturated for general purpose cleaning applications. 7600 cleaning wipes remove grease, oil, ionic and non-ionic residues, evaporates quickly, leaves no residue, and contain...
ACL Staticide 8044 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of...
ACL Staticide 8067 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of...
ACL Staticide 8099 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of...
ACL Staticide Anti-Static Wipes SW12 solve static control problems related to the attraction of dirt, dust and bacteria. It can be used for electronics, machinery, and tight spaces. 24 wipes/box.
ACL Staticide Heavy Duty Low Lint Wipes LF50 is used for the application of Staticide anti-statics, cleaners, and other chemical solvents. It is made up of a polyester fiber and...
MicroCare Expoxy™ Uncured Epoxy Cleaner Wipers are designed for removing uncured epoxy from misprinted boards, squeegees, and stencils. The fabric wipes are strong and shred-proof. Also works well with cleaning...
MicroCare MultiClean™ MultiTask Surface Cleaner Wipes are designed to remove finger prints, solder paste, uncured epoxy residues, grease, light oils, and flux residues. The fabric wipes are strong and shred-proof,...
MicroCare ProClean™ Alcohol-Enhanced Flux Remover Wipes are a general purpose paste and flux cleaner designed for use on the electronics production line. The shred-proof polyester fabric wipes are disposable, non-corrosive,...
MicroCare ScreenClean™ Stencil, Squeegee & Misprint Cleaner Wipes are designed to remove inks, partially-cured epoxies, and thick-film pastes. The fabric wipes are disposable, ESD-safe, plastic-safe, and have a slow drying...
MicroCare Sticklers® Benchtop CleanWipes® are optical-grade, lint-free wipes for cleaning fiber optic connectors or bare fiber before splicing. Made from hydroentangled polyester fabric, they contain no bleach, glue or cellulose.
MicroCare W12 Stencil Flat Wipes are large, hydroentangled polyester fabric wipes for a variety of applications. Contains no glues or binders and has a waffled texture for better scrubbing. Folded...
MicroCare W66 General Purpose Flat Wipes are polyester and cellulose fabric wipes for a variety of applications, with an ideal size for use on the rework bench. Contains no glues...
MicroCare W99 SMT Stencil Flat Wipes are made with 100% synthetic MicroWipe™ fibers ideal for cleaning SMT stencils and other large, flat surfaces. Contains no polyester, glues, or cellulose and...
OKi Metcal AC-Y10 Solder Tip Cleaning Sponge with center hole. Size: 3 1/4 in x 2 1/8 in, thickness: 1 in, surface type: center hole, for use with: MX, SP,...
OKi Metcal AC-YS3-P Tip Cleaning Sponge is a solder tip cleaning sponge with center hole and is used with MX, SP, DP iron stands. Size: 3-1/4 in x 2-1/8 in,...
Techspray Isopropyl Alcohol Wipes is a 99.8+% pure anhydrous isopropanol that is used for cleaning electronics, lighting, stencils, tape heads, and for defluxing. It is non-ozone depleting, does not contain...