3M 3M VHB Tape 4910 Clear 0.75 in x 5 yd Roll 3/4-5-4910

Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4910 Clear 0.75 in x 5 yd Roll - 4910 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4910 Clear 0.75 in x 5 yd Roll
4910 0.75IN X 5YD
3M VHB Tape 4910 Clear 0.75 in x 5 yd Roll 4910 0.75IN X 5YD
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm,transparent; Adhesive Type 3M - 99Y3809 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm,transparent; Adhesive Type 3M
99Y3809
Tape, 4.57M X 19.05Mm,transparent; Adhesive Type 3M 99Y3809
TAPE, 4.57M X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:4910 SeriesRoHS Compliant: Yes

TAPE, 4.57M X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Product Range:4910 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4910 0.75IN X 5YD 99Y3809
Product Name 3M VHB Tape 4910 Clear 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Premium Waterproof Sealing Tape - 231 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Premium Waterproof Sealing Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Kwiky Dot™ Discs - KD02875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details