Ellsworth Adhesives Datasheets for Acrylic Adhesives and Acrylate Adhesives

Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
Acrylic Adhesives and Acrylate Adhesives: Learn more

Product Name Notes
3M Scotch-Weld A3-2 Gray is an acrylic adhesive accelerator used to mix 5 and 55 gal DP8600 series, DP8700 series, and DP8910NS products. Available in flexible, low odor, and nylon...
3M Scotch-Weld DP805 Off-White is a two component, room temperature curing, acrylic structural adhesive. It offers good durability and impact, as well as excellent peel and shear strengths. Ideal for...
3M Scotch-Weld DP820 Acrylic Adhesive Off-White is a two component toughened acrylic structural adhesive. It bonds well to many metals, ceramics, wood, and most plastics. 48.5 mL Cartridge.
3M Scotch-Weld DP8405NS Acrylic Adhesive Green is a two component, heat curing, high performance adhesive that is used for bonding with metals and plastics. It consists of glass beads that...
3M Scotch-Weld DP8410NS Acrylic Adhesive Green is a two component, heat curing, high performance adhesive that is used for bonding with metals and plastics. It consists of glass beads that...
3M Scotch-Weld DP8610NS Black is a two component, low odor acrylic structural adhesive with high elongation and excellent peel, shear, and impact performance. The material requires minimal surface preparation and...
3M Scotch-Weld DP8625NS Black is a two component, low odor acrylic structural adhesive with high elongation and excellent peel, shear, and impact performance. The material requires minimal surface preparation and...
3M Scotch-Weld DP8705NS Black is a two component, low odor acrylic structural adhesive with excellent peel, shear, and impact performance. The material requires minimal surface preparation and contains ceramic beads...
3M Scotch-Weld DP8710NS Black is a two component, low odor acrylic structural adhesive with excellent peel, shear, and impact performance. The material requires minimal surface preparation and contains ceramic beads...
3M Scotch-Weld DP8725NS Black is a two component, low odor acrylic structural adhesive with excellent peel, shear, and impact performance. The material requires minimal surface preparation and contains ceramic beads...
3M Scotch-Weld DP8910NS Black is an acrylic structural adhesive that bonds to nylon (polyamides) without plasma or flame treatment surface preparation. It is ideal for high humidity and high temperature...
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor,...
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low...
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 Tan is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low...
3M Scotch-Weld Metal Bonder Acrylic Adhesive DP8407NS Gray is a robust two-part acrylic adhesive that brings strong impact performance, excellent peel, and stellar shear. Offered in a 490mL cartridge, this...
3M Scotch-Weld Metal Bonder Acrylic Adhesive DP8407NS Gray is an extra strength, two-part acrylic adhesive that provides outstanding peel, remarkable shear, and robust impact performance. This acrylic adhesive excels in...
3M Scotch-Weld Structural Plastic Adhesive DP8005 Black is a two component, room temperature curing, acrylic-based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws,...
3M Scotch-Weld Structural Plastic Adhesive DP8005 Off-White is a two component, room temperature curing, acrylic based adhesive that is used for bonding low surface energy plastics and replacing plastic welding,...
3M Scotch-Weld Structural Plastic Adhesive DP8010 Blue is a two component, room temperature curing, acrylic based adhesive that is used for bonding low surface energy plastics and replacing plastic welding,...
Ashland PLIOGRIP Structural Acrylic Adhesive 1010C Gray is a two component adhesive that is used to bond plastics, aluminum, gel coats, ABS, polycarbonate, steel, and other metals. It cures at...
Dymax 821-GEL Structural Acrylic Adhesive Light Yellow is a one component high-performance structural adhesive. It is used to form excellent bonds between close-fitting parts. 1 L Bottle.
DYMAX 846-GEL Structural Adhesive Light Yelllow is a one component, heat curing urethane that is used for bonding metals, plastics, ceramics, glass, epoxy board, and filled nylon. It offers low...
DYMAX 846-GEL Structural Adhesive Light Yellow is a one component, heat curing urethane that is used for bonding metals, plastics, ceramics, glass, epoxy board, and filled nylon. It offers low...
HB Fuller EV Bond 401 is a two component, acrylic structural adhesive that is used for bonding a variety of plastics, metals, and composites. It provides excellent durability, bond strength,...
HB Fuller EV Bond 420 Off-White is a two component, acrylic structural adhesive that is used for bonding a variety of plastics, metals, and composites. It provides excellent durability, bond...
HB Fuller EV Bond 440 Off-White is a two component, acrylic structural adhesive that is used for bonding a variety of plastics, metals, and composites. It provides excellent durability, bond...
HB Fuller EV Therm 420 Off-White is a two component, flame retardant, low odor acrylic structural adhesive that is used for bonding a variety of metals, thermosets, and thermoplastics. It...
HB Fuller EV Therm 440 Off-White is a two component, flame retardant, acrylic structural adhesive that is used for bonding a variety of metals, thermosets, and thermoplastics. It provides excellent...
HB Fuller EV Therm 601 Acrylic Adhesive is a two component, thermally conductive UV curing resin system used for coating electronic assemblies. It has low viscosity and surface tension, superior...
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product...
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 1 L Bottle.
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle.
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle.
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle.
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 1 L Bottle.
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 250 mL Bottle.
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 50 mL Bottle.
Henkel Loctite 277 Red Threadlocker is a one component, anaerobic material designed for permanent locking and sealing of threaded fasteners. It cures when confined in the absences of air between...
Henkel Loctite 330 Depend is a two component, high viscosity acrylic adhesive designed to bond metal, wood, ferrite, ceramic and plastic materials. Used with Loctite 7387 or Loctite 7380 activators,...
Henkel Loctite 3412 is a two component adhesive that is it ideal for filling large gaps, dispensing on vertical surfaces and manual dispensing. It develops high strength, peel resistant, structural...
Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is...
Henkel Loctite 3875 PTB Blue is a two component, thermally conductive, bead-on-bead adhesive designed to structurally bond, and thermally couple heats sinks to heat dissipating electronic components. Ideal for rectifiers,...
Henkel Loctite 3875 PTB Yellow is a two component, thermally conductive, bead-on-bead adhesive designed to structurally bond, and thermally couple heats sinks to heat dissipating electronic components. Ideal for rectifiers,...
Henkel Loctite 392 is a medium viscosity, dual-cure acrylic adhesive that can produce tough, durable bonds with outstanding impact and peel resistance. It is suited for DC motor assembly, magnet...
Henkel Loctite AA 3035 Polyolefin Bonder is a high strength, fast fixturing acrylic adhesive designed for bonding low energy plastics with no surface preparation. It is non-flammable, low odor and...
Henkel Loctite AA 330 Acrylic Adhesive and SF 7387 Activator Kit is a two component, high viscosity acrylic adhesive designed to bond metal, wood, ferrite, ceramic and plastic materials. 25...
Henkel Loctite AA 332 is a high viscosity, one component acrylic adhesive that is designed primarily for securing permanent magnets in motor magnet bonding applications. 25 mL Syringe.
Henkel Loctite AA 332 is a high viscosity, one component acrylic adhesive that is designed primarily for securing permanent magnets in motor magnet bonding applications. 300 mL Cartridge.
Henkel Loctite AA H3300 is a two component, high viscosity, non-sag, fast fixturing structural adhesive for bonding a variety of substrates. 400 mL Cartridge.
Henkel Loctite AA H3300 is a two component, high viscosity, non-sag, fast fixturing structural adhesive for bonding a variety of substrates. 50 mL Cartridge.
Henkel Loctite AA H3405 Gray is a two component, room temperature cure methacrylate structural adhesive designed with excellent impact and peel resistance. The material is heat bake compatible and able...
Henkel Loctite AA H3410 Gray is a two component, room temperature cure methacrylate structural adhesive designed with excellent impact and peel resistance. The material is heat bake compatible and able...
Henkel Loctite AA H4800 Acrylic Adhesive Yellow is a two component structural adhesive used for bonding a variety of substrates. It offers excellent impact and peel strength, non-sag, and environmental...
Henkel Loctite AA H8000 Methacrylate Adhesive Green is a two component, room temperature curing adhesive. It offers excellent resistance, superior impact and peel strength, and little or no surface preparation.
Henkel Loctite AA H8600 Methacrylate Blue is a two component, room temperature curing adhesive. It offers excellent impact and peel strength, tolerance to off-ratio mixing, and is non-sagging. It also...
Henkel Loctite H3500 Acrylic Adhesive Light Yellow is a two component adhesive used to provide high strength, durable bonds on various metal and plastics. It offers high impact strength, non-sag,...
Henkel Loctite HY 4070 is a two component, cyanoacrylate/acryli c hybrid adhesive that has the cure speed of an instant adhesive and the strength of a structural adhesive. It bonds...
Henkel Loctite IS 5008™ Acrylic Adhesive Activator White is a one component, heat cure, polymerization initiator. Comes in the form of small granules. 80 g Case.
IPS Adhesives Weld-On 16 Low VOC Acrylic Plastic Cement Clear is a very high strength, medium bodied, fast curing, acrylic cement that is used for bonding acrylic plastic, PVC, styrene,...
IPS Adhesives Weld-On 3 Low VOC Acrylic Plastic Cement is a fast bonding, clear, water thin, non-flammable, high strength, solvent-type acrylic cement. The bond is affected by softening the surfaces...
IPS Adhesives Weld-On 40 Low VOC Acrylic Plastic Adhesive is a two component, room temperature curing, medium syrupy, reactive acrylic cement that is used to form high strength bonds within...
ITW Performance Polymers Plexus® MA8120GB Methacrylate Adhesive is a two-part adhesive used for structural bonding of metals, plastics, and composite assemblies. It is high strength and has excellent fatigue endurance.
LORD® 410 Acrylic Adhesive With Glass Beads and LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods.
Parker Lord Sipiol® UV is a one component, dielectric coating that is used on electrically-sensiti ve substrates. It provides electrical insulation, durability, and environmentally friendly benefits. 5 gal Pail.
Parker LORD® 201 Acrylic Adhesive can be cured at room temperature with LORD® Accelerator 4, 17 or 19. It is used to bond prepared or unprepared plastics, ceramics, and metals.
Parker LORD® 201 Acrylic Adhesive with LORD® Accelerator 19 is a two component adhesive that is used to bond prepared or unprepared plastics, ceramics, and metals. It is resistant to...
Parker LORD® 204 Acrylic Adhesive can be cured at room temperature with LORD® Accelerator 4, 17, or 19. It is used to bond prepared or unprepared plastics, ceramics, and metals.
Parker LORD® 204-19 Acrylic Adhesive Off-White is a two component adhesive used to bond a wide variety of prepared or unprepared metals and plastics. It offers little or no substrate...
Parker LORD® 403 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs...
Parker LORD® 406 Acrylic Adhesive Black with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It...
Parker LORD® 406 Acrylic Adhesive Resin is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 19 or 19GB to replace traditional riveting, fastening, brazing, and welding...
Parker LORD® 406 Acrylic Adhesive with LORD® Accelerator 17 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs...
Parker LORD® 406 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. It performs...
Parker LORD® 406-19 Modified Acrylic Adhesive Off-White is used to replace welding, brazing, riveting and other mechanical fastening methods. It bonds a wide range of unprepared metals with minimal substrate...
Parker LORD® 406-19GB Modified Acrylic Adhesive Gray with Glass Beads is a two component mix-in curative used with LORD acrylic adhesives. Not only is it convenient, temperature resistant, and environmentally...
Parker LORD® 406-19GB Modified Acrylic Adhesive Tan with Glass Beads is used to replace welding, brazing, riveting, and other mechanical fastening methods. It offers versatility, non-sag, and resists dilute acids,...
Parker LORD® 410 Acrylic Adhesive Resin is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 19 or 19GB to replace traditional riveting, fastening, brazing, and welding...
Parker LORD® 410 Acrylic Adhesive with Glass Beads and LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding...
Parker LORD® 506 Acrylic Adhesive is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 4, 17, or 19 to make a semi-flexible bond with thermoset plastics...
Parker LORD® 506 Acrylic Adhesive with LORD® Accelerator 19 is a two component, acrylic adhesive that can be used to make a semi-flexible bond with thermoset plastics and thermoplastics. It...
Parker LORD® 5206-55 Acrylic Adhesive with LORD® Accelerator 55GB is used for replacing traditional fastening methods, welding, riveting, and brazing. It's versatile, temperature resistant, environmentally resistant, and non-sagging. 415 mL...
Parker LORD® 521 Acrylic Adhesive with LORD® Accelerator 19 is a general purpose, room temperature curing adhesive that is used for bonding prepared metals and plastics. It has long working...
Parker LORD® 810-20GB Acrylic Adhesive with LORD® Accelerator 20 is a two component adhesive that has low read-through and fast cure times. It bonds thin-gauge metal-to-metal and metal-to-composite/p lastics. It...
Parker LORD® 850S Amber is a two component, fast-curing, toughened structural acrylic adhesive cured with LORD® Accelerator 25GB. Used to replace brazing, welding, riveting and other mechanical fastening methods. Works...
Parker LORD® 852 Amber is a two component, slow-curing, toughened structural acrylic adhesive cured with LORD® Accelerator 25GB. Used to replace brazing, welding, riveting and other mechanical fastening methods. Works...
Parker LORD® Maxlok T18 Acrylic Adhesive paste is used to bond a variety of unprepared metals and to replace traditional mechanical fastening methods. It offers versatility, non-sagging, and resistance to...
Parker LORD® Maxlok T3 Acrylic Adhesive paste is used to bond a variety of unprepared metals and to replace traditional mechanical fastening methods. It offers versatility, non-sagging, and resistance to...
Parker LORD® Maxlok T6 Acrylic Adhesive paste is used to bond a variety of unprepared metals and to replace traditional mechanical fastening methods. It offers versatility, non-sagging, and resistance to...
Permabond TA4246 Toughened Acrylic Adhesive Amber is a two component, room temperature curing structural adhesive. It is used on a wide variety of substrates or can be used to replace...
Permabond TA4246 Toughened Acrylic Adhesive Amber with Initiator 46 is a two component, no-mix, curing structural adhesive. It offers fast cure at room temperature, high peel strength, and good chemical...
Permabond TA430 Toughened Acrylic Adhesive Amber is a structural adhesive used for bonding wood, ceramics, metals, and some thermoplastics. It features good chemical resistance, fast cure at room temperature, and...
Permabond TA4605 is a two component, 1:1 toughened acrylic adhesive developed to bond low-surface energy plastics with no primer or surface treatment. It can also be used to bond a...
Permabond TA4610 is a two component, 1:1 toughened acrylic adhesive developed to bond low-surface energy plastics with no primer or surface treatment. It can also be used to bond a...
Permabond TA4810 Toughened Acrylic Adhesive is a two component adhesive used for bonding thermoplastics, thermosets, metals, and composites. It has high sheer strength, good chemical resistance, and fast cure at...
Permabond UV643 Adhesive is a UV-curable, thixotropic, extremely fast curing acrylic adhesive used to bond rigid plastics. It offers excellent performance on many thermoplastics including PET, ABS, polycarbonate, PMMA, PETG,...
ResinLab AR4305HP Methacrylate Adhesive is a two component, room temperature curing, structural adhesive that is used for bonding metal, plastics, rubber, nylon, and ceramics. It is non-sagging, primerless, and chemically...
ResinLab AR4315HP is a structural adhesive that forms tough, high strength bonds on metals without surface preparation. 50 mL Cartridge.
ResinLab AR4315HP Methacrylate Adhesive is a two component, room temperature curing, structural adhesive that is used for bonding metals, thermoplastics, nylon, chrome, and rubber. It is non-sagging, primerless, and chemically...
ResinLab EP1306 Gray is a two component, room temperature and heat curing, acrylic/epoxy hybrid adhesive that has good adhesion and wetting to most surfaces. It is resistant to acids, bases,...
Sika SikaFast-3121 Acrylic Adhesive is a two component, fast-curing methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It...
Sika SikaFast-3131 Acrylic Adhesive is a two component, fast curing, methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding.
Sika Sikafast-3341 Acrylic Adhesive Light Blue is a two component, extended open time, non-sagging adhesive. It offers shear and peel resistance, and has little or no surface preparation with excellent...