3M 3M 5413 Polyimide Film Tape Amber 0.5 in x 0.5 in Square 64 Pack 5413-1/2SQ-64

Description
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 0.5 in x 0.5 in Square 64 Pack.
Request a Quote Datasheet
Description
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 0.5 in x 0.5 in Square 64 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 5413 Polyimide Film Tape Amber 0.5 in x 0.5 in Square 64 Pack - 5413 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M 5413 Polyimide Film Tape Amber 0.5 in x 0.5 in Square 64 Pack
5413 0.5IN X 0.5IN
3M 5413 Polyimide Film Tape Amber 0.5 in x 0.5 in Square 64 Pack 5413 0.5IN X 0.5IN
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 0.5 in x 0.5 in Square 64 Pack.

3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 0.5 in x 0.5 in Square 64 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, Amber, Polyimide; Adhesive Type 3M - 99Y6928 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Amber, Polyimide; Adhesive Type 3M
99Y6928
Tape, 12.7Mm X 12.7Mm, Amber, Polyimide; Adhesive Type 3M 99Y6928
TAPE, 12.7MM X 12.7MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5413 0.5IN X 0.5IN 99Y6928
Product Name 3M 5413 Polyimide Film Tape Amber 0.5 in x 0.5 in Square 64 Pack Tape, 12.7Mm X 12.7Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Amber
Backing Polyimide (e.g., Kapton®); Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Multi Purpose Duct Tape - 398 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Lead Foil Discs - LF010MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details