3M 3M VHB Tape 4910 Clear 12 in x 12 in Square 6 Pack 12X12-6-4910

Description
3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4910 Clear 12 in x 12 in Square 6 Pack - 12X12-6-4910 - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4910 Clear 12 in x 12 in Square 6 Pack
12X12-6-4910
3M VHB Tape 4910 Clear 12 in x 12 in Square 6 Pack 12X12-6-4910
3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 12 in x 12 in Square, 6 Pack.

3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 12 in x 12 in Square, 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm,transparent; Adhesive Type 3M - 99Y3336 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm,transparent; Adhesive Type 3M
99Y3336
Tape, 304.8Mm X 304.8Mm,transparent; Adhesive Type 3M 99Y3336
TAPE, 304.8MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 12X12-6-4910 99Y3336
Product Name 3M VHB Tape 4910 Clear 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Industrial Cold Temperature Box Sealing Tape - 3721 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Industrial Cold Temperature Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
E-Z Peel™ Discs - EZ00719 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details