Ellsworth Adhesives Datasheets for Mold Releases and Release Agents
Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface.
Mold Releases and Release Agents: Learn more
| Product Name | Notes |
|---|---|
| Camie 980 Urethane Release Agent is a silicone fluid and resin blend that is used for thermosetting resins such as epoxies, urethanes, polyurethanes, polyesters, and TPR. It provides chemical resistance... | |
| Dow DOWSIL™ 20 Release Coating is formulated for adhesives, plastics and elastomeric products. It is an easy to use coating which will not discolor molded parts, and is solvent dilutable. | |
| DuPont MOLYKOTE® 316 Silicone Release Agent Clear is a one component, heat-stable silicone compound that is used as a release agent and lubricant for food and industrial applications. It prevents... | |
| DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing... | |
| Henkel Loctite Frekote 1711 offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and... | |
| Henkel Loctite Frekote 1711-I offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and... | |
| Henkel Loctite Frekote 55-NC Semi-Permanent Release Agent Clear is a non-migratory release system. It offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives,... | |
| Henkel Loctite Frekote 700-NC offers excellent release properties for the most demanding applications and is a great all-purpose release agent. Mold Release. 1 gal Pail. | |
| Henkel Loctite Frekote 700-NC offers excellent release properties for the most demanding applications and is a great all-purpose release agent. Mold Release. 1 pt Can. | |
| Henkel Loctite Frekote 700-NC offers excellent release properties for the most demanding applications and is a great all-purpose release agent. Mold Release. 5 gal Pail. | |
| Henkel Loctite Frekote 770-NC offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives, and rotationally molded plastics. Mold Release. 1 gal Pail. | |
| Henkel Loctite Frekote 770-NC offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives, and rotationally molded plastics. Mold Release. 9.6 oz Aerosol. | |
| Henkel Loctite Frekote 800-NC Semi-Permanent Release Agent Clear is a multiple release polymer system that offers instant curing, no mold build-up, and reduced reject rates. It is used to create... | |
| Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. | |
| Henkel Loctite Frekote AC4368 is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold... | |
| Henkel Loctite Frekote Aqualine® R-180 water based release agent offers high slip and a fast cure time. R-180 is ideal for use on highly abrasive compounds that are normally difficult... | |
| Henkel Loctite Frekote B-15 is formulated as a sealer for metal molds with micro porosity problems, small surface scratches or imperfections. Mold Sealer. 1 gal Pail. | |
| Henkel Loctite Frekote B-15 is formulated as a sealer for metal molds with micro porosity problems, small surface scratches or imperfections. Mold Sealer. 1 pt Can. | |
| Henkel Loctite Frekote Exitt AE 83511 Mold Release Agent Clear is a silicone-based sacrificial mold release for urethane elastomer systems. Featuring precise retention, no build-up, and a high-gloss finish. 9.5... | |
| Henkel Loctite Frekote HMT2 Mold Release Agent Clear is used on molds with temperatures above 60 °C. It offers low odor, no mold build up, multiple release, and minimum reject... | |
| Henkel Loctite Frekote R-220 Mold Release Agent White is used for the most demanding rubber molding applications. It is non-flammable, fast curing, and offers multiple releases. 5 gal Pail. | |
| Henkel Loctite Frekote WOLO™ Clear is a solvent-based mold release agent that provides multiple release for polyester resins. It offers a fast cure, low VOC, high gloss finish, easy application,... | |
| Henkel Loctite Mold Release Agent 122S Red, formerly Emerson and Cuming, is a non-staining, silicone-based grease that is used to prevent resins from sticking to surfaces it is applied to. | |
| Henkel Loctite MR 11 Mold Release Clear, formerly Emerson and Cuming, is a air drying, silicone based liquid that is used for coating polymer and epoxy systems. It is low... | |
| Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it... | |
| Miller-Stephenson MS-122ADL Release Agent Dry Lubricant White is environmental-friend ly, nonflammable, and non-staining. As a release agent it can be used on a variety of materials such as plastics, urethanes,... | |
| Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it... | |
| Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent,... |