3M 3M VHB Tape 4941 Gray 12 in x 12 in Square 6 Pack 12X12-6-4941

Description
3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4941 Gray 12 in x 12 in Square 6 Pack - 12X12-6-4941 - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4941 Gray 12 in x 12 in Square 6 Pack
12X12-6-4941
3M VHB Tape 4941 Gray 12 in x 12 in Square 6 Pack 12X12-6-4941
3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 12 in x 12 in Square, 6 Pack.

3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 12 in x 12 in Square, 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Grey, Paper; Adhesive Type 3M - 99Y3342 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Grey, Paper; Adhesive Type 3M
99Y3342
Tape, 304.8Mm X 304.8Mm, Grey, Paper; Adhesive Type 3M 99Y3342
TAPE, 304.8MM X 304.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 12X12-6-4941 99Y3342
Product Name 3M VHB Tape 4941 Gray 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Premium High Temperature Masking Tape - 2393 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV00312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details