3M 3M VHB F9469PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack 5-F9469PC-2S

Description
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9469PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack - F9469PC 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9469PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack
F9469PC 2IN X 2IN
3M VHB F9469PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack F9469PC 2IN X 2IN
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 2 in x 2 in Square, 5 Pack.

3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 2 in x 2 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6656 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6656
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6656
TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9469PC 2IN X 2IN 99Y6656
Product Name 3M VHB F9469PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 6861139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic foam
View Details
Aluminum Foil Discs - AF02625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details