3M 3M 950 Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll 1/2-5-950

Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in x 60 yd Roll.
Request a Quote Datasheet
Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in x 60 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 950 Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll - 950 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 950 Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll
950 0.5IN X 5YD
3M 950 Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll 950 0.5IN X 5YD
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in x 60 yd Roll.

3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in x 60 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y5697 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y5697
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y5697
TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 950 0.5IN X 5YD 99Y5697
Product Name 3M 950 Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 1612924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Anodizing Discs - AD00937 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details