3M 3M VHB Tape 4941 Gray 0.5 in x 5 yd Roll 1/2-5-4941

Description
3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4941 Gray 0.5 in x 5 yd Roll - 1/2-5-4941 - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4941 Gray 0.5 in x 5 yd Roll
1/2-5-4941
3M VHB Tape 4941 Gray 0.5 in x 5 yd Roll 1/2-5-4941
3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.

3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive and plasticizer resistant with a UL 746C listing. 45 mil thick, 1/2 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3147 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3147
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3147
TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 1/2-5-4941 99Y3147
Product Name 3M VHB Tape 4941 Gray 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Co-Extruded Multi-Polymer Tape - 2A04 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Co-Extruded Multi-Polymer Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Kwiky Dot™ Discs - KD00687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details