3M 3M 4496 Double Coated Polyethylene Foam Tape Black 12 in x 12 in Square 6 Pack 12X12-6-4496B

Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Double Coated Polyethylene Foam Tape Black 12 in x 12 in Square 6 Pack - 4496B 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4496 Double Coated Polyethylene Foam Tape Black 12 in x 12 in Square 6 Pack
4496B 12IN X 12IN
3M 4496 Double Coated Polyethylene Foam Tape Black 12 in x 12 in Square 6 Pack 4496B 12IN X 12IN
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.

3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Black, Pe Foam; Adhesive Type 3M - 99Y3331 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Black, Pe Foam; Adhesive Type 3M
99Y3331
Tape, 304.8Mm X 304.8Mm, Black, Pe Foam; Adhesive Type 3M 99Y3331
TAPE, 304.8MM X 304.8MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylene Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4496B 12IN X 12IN 99Y3331
Product Name 3M 4496 Double Coated Polyethylene Foam Tape Black 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Black, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Unsupported Adhesive Transfer Film - U624A - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Lead Foil Discs - LF020MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details