3M 3M VHB Tape 4910 Clear 0.5 in x 5 yd Roll 1/2-5-4910

Description
3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 1/2 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 1/2 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4910 Clear 0.5 in x 5 yd Roll - 1/2-5-4910 - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4910 Clear 0.5 in x 5 yd Roll
1/2-5-4910
3M VHB Tape 4910 Clear 0.5 in x 5 yd Roll 1/2-5-4910
3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 1/2 in x 5 yd Roll.

3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, moisture and solvent resistance. 1/2 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm,transparent; Adhesive Type 3M - 99Y3140 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm,transparent; Adhesive Type 3M
99Y3140
Tape, 4.57M X 12.7Mm,transparent; Adhesive Type 3M 99Y3140
TAPE, 4.57M X 12.7MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 1/2-5-4910 99Y3140
Product Name 3M VHB Tape 4910 Clear 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
E-Z Peel™ Discs - EZ00719 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details