Ellsworth Adhesives Datasheets for Silicone Adhesives and Sealants

Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more

Product Name Notes
3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many...
Bergquist Liqui-Bond SA 1800 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It offers high thermal conductivity...
Bergquist Liqui-Bond SA 2000 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It cures at elevated temperatures...
Bostik Chem-Calk 1200 Clear is a one component, moisture curing, silicone sealant that is used for bonding nonporous materials, aluminum, glass, plastics, and ceramics. It is typically used for sealing...
Cemedine Super‑X 8008 Silicone Polymer Adhesive Clear delivers a powerful, fast‑curing bond designed for demanding applications. This advanced one‑part adhesive stands out for its unique combination of pressure‑sensitive adhesion, long‑lasting...
Cemedine Super-X 8008 Silicone Polymer Adhesive Black delivers a high‑performance bonding solution designed for demanding applications. This advanced one‑part adhesive cures quickly and is engineered with three exceptional qualities that...
Dow 3-4237 Dielectric Firm Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants, moisture, and...
Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It...
Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics.
Dow DOWSIL™ 1-2577 Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV,...
Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an...
Dow DOWSIL™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It...
Dow DOWSIL™ 1-2620 Dispersion RTV Elastoplastic Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions.
Dow DOWSIL™ 1-4105 Conformal Coating Clear is a one component, low viscosity, silicone elastomer that is used to protect electronic components from stress and abrasions. It is solvent free, heat...
Dow DOWSIL™ 3-1598 HP Black is a one component, flowable adhesive that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics,...
Dow DOWSIL™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It...
Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It...
Dow DOWSIL™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It...
Dow DOWSIL™ 3-4150 Dielectric Gel Clear-Green is a two component, fast room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in...
Dow DOWSIL™ 3-4155 HV Dielectric Gel Clear-Green is a two component, high viscosity, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress.
Dow DOWSIL™ 3-4207 Dielectric Tough Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and...
Dow DOWSIL™ 3-4222 Dielectric Firm Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and...
Dow DOWSIL™ 3-4241 Dielectric Tough Gel Clear-Green is a two component, heat curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress.
Dow DOWSIL™ 3-4680 Silicone Gel Clear-Blue is a two component, room temperature curing, low viscosity, dielectric gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants,...
Dow DOWSIL™ 3-6077 RTV Silicone Ablative White is a two part, non-slumping silicone elastomer. It can be used as an ablative coating, high temperature sealant, and in the protection of...
Dow DOWSIL™ 3-6121 Low Temperature Elastomer Clear is a two component, room to high temperature curing, silicone encapsulant that is used to protect electrical components from contaminants, moisture, and stress.
Dow DOWSIL™ 3-6265 HP Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,...
Dow DOWSIL™ 3-6265 Thixotropic Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,...
Dow DOWSIL™ 3-6548 Silicone RTV Foam Black is a two component, room temperature curing, medium density liquid that is used for making penetration seals fire resistant. It is non-corrosive and...
Dow DOWSIL™ 3-6548 Silicone RTV Foam Off-White is a two component, room temperature curing, medium density liquid that is used for making penetration seals fire resistant. It is non-corrosive and...
Dow DOWSIL™ 3-6635 Dielectric Gel Clear is a one component, heat curing, low temperature gel that is used to protect electrical components from extreme environments, moisture, and stress. It is...
Dow DOWSIL™ 3-6876 Black Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics,...
Dow DOWSIL™ 3-6876 Gray Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics,...
Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and...
Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and...
Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability, and...
Dow DOWSIL™ 3165 Fast Tack RTV Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability,...
Dow DOWSIL™ 5-8733 Fluorosilicone Sealant Gray is a one component sealant used for bonding, sealing, and caulking applications where resistance to the swelling effects of jet fuels, gasoline, chemicals are...
Dow DOWSIL™ 6-1104 CV Sealant Clear is a one component, moisture curing, space grade silicone sealant that is used to increase performance, reliability, and safety of devices. It offers high...
Dow DOWSIL™ 6-1125 CV Sealant White is a one component, moisture curing, space grade silicone sealant that is used to for high temperature bonding and sealing. It offers high elongation,...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Aluminum is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Black is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Clear is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 700 Industrial Grade Silicone Sealant White is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial...
Dow DOWSIL™ 7091 Adhesive/Sealant Black is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 7091 Adhesive/Sealant Gray is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 7091 Adhesive/Sealant is a one component, alkoxy cure system that cures at room temperature when exposed to moisture in the air. The non-sag, paste consistency is easy to...
Dow DOWSIL™ 7091 Adhesive/Sealant White is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 7092 Silicone Black is a one component, high green strength, easy to use adhesive and sealant. It features excellent adhesion to a wide variety of substrates such as...
Dow DOWSIL™ 7094 Flowable Sealant Black is a one component, easy to apply adhesive. It is non corrosive to metals, flowable and self-leveling, and has excellent unprimed adhesion to mixed...
Dow DOWSIL™ 730 FS Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture,...
Dow DOWSIL™ 730 Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture, extreme...
Dow DOWSIL™ 732 Multi-Purpose Sealant Aluminum is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 732 Multi-Purpose Sealant Black is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 732 Multi-Purpose Sealant Clear is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 732 Multi-Purpose Sealant White is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,...
Dow DOWSIL™ 733 Glass and Metal Sealant Aluminum is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 733 Glass and Metal Sealant Black is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 733 Glass and Metal Sealant Clear is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 733 Glass and Metal Sealant White is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,...
Dow DOWSIL™ 734 Flowable Sealant Clear is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal.
Dow DOWSIL™ 734 Flowable Sealant White is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal.
Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high...
Dow DOWSIL™ 737 Neutral Cure Sealant Black is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,...
Dow DOWSIL™ 737 Neutral Cure Sealant Clear is a multipurpose, one component sealant that offers primerless adhesion to many materials, oxime cure, does not react with or corrode most metals...
Dow DOWSIL™ 737 Neutral Cure Sealant Clear is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,...
Dow DOWSIL™ 737 Neutral Cure Sealant White is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,...
Dow DOWSIL™ 738 Electrical Sealant White is a one component, room temperature curing, silicone adhesive that is used for bonding with a variety of reactive glass, metal, plastics, laminates, and...
Dow DOWSIL™ 739 Plastic Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high...
Dow DOWSIL™ 739 Plastic Adhesive White is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high...
Dow DOWSIL™ 744 RTV Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or...
Dow DOWSIL™ 744 Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or batteries.
Dow DOWSIL™ 748 Non-corrosive Sealant White is a one component, non-slumping, silicone paste that is used for general purpose sealing and bonding applications that require non-corrosive properties and low odor.
Dow DOWSIL™ 786 Sealant M Clear is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are...
Dow DOWSIL™ 786 Sealant M White is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are...
Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Black is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,...
Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Gray is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,...
Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Off-White is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,...
Dow DOWSIL™ 838 Silicone Adhesive Sealant White is a one component, room temperature curing, flame resistant adhesive that is used for general purpose, primerless adhesion to reactive materials such as...
Dow DOWSIL™ 839 Silicone Adhesive Sealant Clear Blue is a one component, RTV curing, non-corrosive silicone that is used for assembly, sealing, and providing additional mechanical stability. It is non-flowing,...
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant White is a one component, non-flowing, moisture curing adhesive. It features high elongation and green strength, and has durable adhesion to a wide range...
Dow DOWSIL™ 9-1363 Assembly Sealant Adhesive Gray is a one component, neutral curing silicone paste that is used for OEM applications. It offers unprimed adhesion, fast cure, and non-vinegar odor.
Dow DOWSIL™ 90-006-1/2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 90-006-2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 93-006-1 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 93-006-6 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured...
Dow DOWSIL™ 93-076-2 RF Aerospace Sealant is a two component, room temperature curing, silicone based sealant that bonds with primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber,...
Dow DOWSIL™ 93-104 Silicone Ablative is a two-part silicone elastomer. It is used as a protective coating for rocket nozzles and ramjet combustion chambers. It offers easy fabrication, good resistance...
Dow DOWSIL™ 93-500 Space Grade Encapsulant and 93-500 Thixotropic Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin...
Dow DOWSIL™ 93-500 Space Grade Encapsulant Clear is a two-part silicone elastomer for aerospace applications. It is supplied in flowable and thixotropic grades, cures to flexible rubber elastomers, and meets...
Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant and 93-500 Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin...
Dow DOWSIL™ CY 52-276 Kit Clear is a two component, low volatility silicone gel that is used for protecting and sealing electronic devices from thermal shock, vibration, fuels, and solvents.
Dow DOWSIL™ DA-6534 Silicone Adhesive Gray is a one component, heat curing, thixotropic adhesive that is used for microelectronics thermal interface applications to provide stress relief, increase reliability, high temperature...
Dow DOWSIL™ EA-5151 Quick in Connect Silicone Adhesive is a one component, neutral cure RTV material that is used for the transportation and electronics industries. With an open time of...
Dow DOWSIL™ EA-7100 Silicone Adhesive is a one component, gray, thermal radical cure adhesive that is used for automotive electronics applications, including modules that require attaching of housings or connectors.
Dow DOWSIL™ EA-7300 Silicone Adhesive is designed for automotive electronic applications such as battery packs, EV controllers, sensors, modules, housings, and more. It provides durable bonds, excellent stress relief, high...
Dow DOWSIL™ EE-1010 Low Viscosity Encapsulant is a two component, 1:1 mix ratio silicone elastomer for the electronics industry. Benefits include a room temperature cure that can be accelerated with...
Dow DOWSIL™ EE-3200 Low Stress Silicone Encapsulant is a two component, low viscosity encapsulant with a 1:1 mix ratio, good heat dissipation, and good thermal conductivity. Once thoroughly mixed, the...
Dow DOWSIL™ EG-3810 Dielectric Gel is a one component, clear, heat curing silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in the electronics...
Dow DOWSIL™ EI-2888 Primerless Silicone Encapsulant Clear is a two component, low viscosity, self-priming silicone encapsulant designed for explosion-proof and high ingress protection-rated luminaire, encapsulating flexible and rigid circuit boards...
Dow DOWSIL™ ME-1070 Silicone Die Attach Adhesive Black is a one component, heat curing, microelectronics adhesive that provides high temperature stability, stress relief, seals packaging, and bonds with a variety...
Dow DOWSIL™ ME-4131 Encapsulant Clear is a one component, silicone elastomer coating that is used for die coating wire bond packaging. It provides electrical stability, moisture and temperature resistance. It...
Dow DOWSIL™ ME-4132 Silicone Encapsulant Black is a one component encapsulant that has high purity, excellent adhesion, low modulus of elasticity, and no byproducts during cure. It is primarily used...
Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and...
Dow DOWSIL™ Q3-6575 Dielectric Gel Clear is a two component, heat curing, low temperature, silicone gel that is used for protecting and sealing electronic devices from high voltages, moisture, mechanical...
Dow DOWSIL™ Q3-6611 Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,...
Dow DOWSIL™ Q3-6611 Adhesive Black is a one component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It provides...
Dow DOWSIL™ Q3-6611 Adhesive Gray is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,...
Dow DOWSIL™ Q3-6611 Adhesive Gray is a one component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It provides...
Dow DOWSIL™ Q4-2805 Fluorosilicone Sealant White is a one part, fuel and oil resistant compound. It is easily injected and reinjected, non-curing, good tack adhesion, plunges out large end, and...
Dow DOWSIL™ Q4-2805 Fluorosilicone Sealant White is a one part, fuel and oil resistant compound. It is easily injected and reinjected, non-curing, good tack adhesion, plunges out small end, and...
Dow DOWSIL™ Q4-2817 Fluorosilicone Sealant is a one component, room temperature curing, elastomer paste that is used for sealing, bonding, and protecting components from solvents, fuels, moisture, shock, and corrosion.
Dow DOWSIL™ Q5-8401 Adhesive Dark Gray is a two component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It...
Dow DOWSIL™ SE 9120 Clear Adhesive is a one component, room temperature curing, silicone adhesive that is used for encapsulating electrical devices, coating PCB, and LCD module assembly. It is...
Dow DOWSIL™ SE 9168 RTV Adhesive Gray is a one component, room temperature curing, silicone adhesive that is used for vibration dampening and circuit board repairs. It is non-flowing, tack...
Dow DOWSIL™ SE 9186 Adhesive Clear is a one component, room temperature curing, silicone adhesive that is used for sealing electronic equipment and circuit board repairs. It is flowable, tack...
Dow DOWSIL™ SE 9186L Coating Clear is a one component, room temperature curing, solvent free, elastomeric conformal coating that is used for high tolerance devices, spot protection, connectors, sensors, flexible...
Dow DOWSIL™ SE 9186L Conformal Coating is a one-part moisture cure RTV elastomeric coating. SE 9186L is flowable, has a fast tack free room temperature cure, and a controlled volatility.
Dow DOWSIL™ SE 9188 RTV Adhesive Silicone Gray is a one-part, non-flowing adhesive. It offers fast tack free from room temperature cure, controlled silicone volatility, and can be considered for...
Dow DOWSIL™ X3-1598 Adhesive Black is a one component, heat curing silicone that is used for bonding, gasketing, and sealing lighting, connectors, base plates, housings, and lid applications. It provides...
Dow DOWSIL™ X3-6211 Encapsulant Clear is a one component, UV curing, thixotropic gel that is used for stress relief, electrical insulation, and protection against moisture, high voltages, and extreme temperatures.
Dow Q1-6132 Adhesion Promoter is an organic silane material that is used for reinforced glass composites. 473 mL Bottle.
Dow SE 9187 L Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for general potting, LED and LCD module assembly. It is flowable, tack...
Dow SILASTIC™ 3-8186 Thixotropic Foam Black is a two component, medium density, silicone elastomer that is used for robotic dispensed-in-place gasketing applications and sealing lighting and automotive parts. It has...
Dow SILASTIC™ Q3-3636 Adhesive Black is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers...
Dow SILASTIC™ Q3-3636 Adhesive White is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers...
Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV Curing Agent products. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth resistance, low...
Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV-4130-J Curing Agent 400 g Bottle. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth...
Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs...
Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs...
Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs...
Dow SILASTIC™ RTV-4136-M Base Beige is a two component, room temperature curing, high durometer, medium tear resistance silicone. It features good dimensional stability, very low shrinkage, and high inhibition resistance.
Dow SILASTIC™ RTV-4136-M Silicone Rubber Base for use with SILASTIC™ RTV Curing Agent products. SILASTIC™ M RTV is a component, silicone rubber that cures to be firm and flexible; it...
Dow SILASTIC™ RTV-4136-M Silicone Rubber Base for use with SILASTIC™ RTV Curing Agent products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and flexible;
Dow SILASTIC™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, tear resistant and is...
Dow SILASTIC™ RTV-4234-T4 Base for use with SILASTIC™ RTV curing agent products. Mold making rubber for prototype design, production tooling and rapid prototyping. Base only. 20 kg Pail.
Dow SYLGARD™ 160 Silicone Elastomer is a two component, room temperature or heat curing encapsulant that is used for general potting applications of power supplies. It has good flowability, moderate...
Dow SYLGARD™ 164 Silicone Elastomer Gray is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies,...
Dow SYLGARD™ 170 Fast Cure Silicone Elastomer Black is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as...
Dow SYLGARD™ 170 Fast Cure Silicone Elastomer is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power...
Dow SYLGARD™ 170 Silicone Elastomer is a two component, room temperature and heat curing general purpose encapsulant. It is often used for power supplies, sensors, amplifiers, industrial controls, and transformers.
Dow SYLGARD™ 170 Silicone Elastomer is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers,...
Dow SYLGARD™ 182 Silicone Elastomer Clear is a two component, heat curing encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers,...
Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, flowable encapsulant that is used for amplifiers, connectors, power supplies, LED lighting, sensors, transformers, high voltage resistor packs, and industrial...
Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers,...
Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers,...
Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies,...
Dow SYLGARD™ 527 Silicone Dielectric Gel is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility,...
Dow SYLGARD™ 567 Primerless Silicone Encapsulant Black is a two component material that is used in potting applications for automotive assemblies, power supplies, high voltage resistor packs, LED lighting, industrial...
Dow SYLGARD™ 567 Primerless Silicone Encapsulant Black is a two component, heat curing elastomer that is used as a protective coating, encapsulating, and potting electrical applications such as LED lighting,...
Dow SYLGARD™ 577 Primerless Silicone Adhesive Gray is a two component material that is used for gasketing, attaching, and sealing housings, lids, connectors, ceramics, metals, glass, laminates, and plastics. It...
Dow SYLGARD™ Q3-3600 Thermally Conductive Encapsulant Gray is a two component, heat curing, silicone adhesive that is used to improve thermal transfers of cooling mechanisms in the industrial and automotive...
Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic...
Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, it is tear resistant...
DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It...
DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability...
DuPont MOLYKOTE® 5 Compound is a grease-like, dielectric compound that is used to make moisture resistant seals for electrical, automotive, aircraft, and marine assemblies. It can also be used to...
DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing...
HARDMAN DOUBLE/BUBBLE 4030 Silicone is Translucent White in color, one component, moisture curing sealant that is used for bonding and sealing non-porous substrates such as plastics, metal, glass, ceramics, wood,...
Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 25 mL Syringe.
Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 25 mL Syringe.
Henkel Loctite 5092 Nuva-Sil is a one component UV light and moisture curable silicone. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
Henkel Loctite 5145 is formulated for bonding, sealing, and coating of military, automotive, and industrial electronic devices. It resists weathering, moisture, ozone, and keeps its properties through severe environments. 3...
Henkel Loctite 5248 UV curing silicone used for gasketing and sealing applications. 300 mL Cartridge.
Henkel Loctite 5600 Silicone Adhesive-Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Almond is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part B White is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5611S is a low viscosity, fast curing silicone designed for applications that require a long open time. Its typical applications include solar, lighting, switches, and electronic connectors. 490...
Henkel Loctite 5620 Silicone Potting Compound Clear is a two component material that turns to a flexible elastomer after curing at room or elevated temperatures. It is used for potting...
Henkel Loctite 5699 is a one component RTV silicone designed mainly for flange sealing with excellent oil resistance on rigid flange sealing for example on transmissions and cast metal housings.
Henkel Loctite 598 High Performance Silicone Gasket Maker is a one component, RTV silicone gasketing compound that cures to from a tough, flexible, rubber gasket. Its typical applications include oil...
Henkel Loctite Ablestik 12-1 Silicone Adhesive was created to be used at operating temperatures up to 200 °C. Ablestik 12-1 has 7x the thermal conductivity of unfilled silicone adhesives. It...
Henkel Loctite Ablestik 59C Silver, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It...
Henkel Loctite Ablestik 59C Silver, formerly Emerson and Cuming ECCOBOND, is two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It offers...
Henkel Loctite MR GS2™ Gasket Sealant is a slow drying, flexible setting past gasket sealant that seals flanges, fittings, connections, and flexible assemblies against leakage. 3 oz Tube.
Henkel Loctite MR GS2™ Gasket Sealant is a slow drying, flexible setting past gasket sealant that seals flanges, fittings, connections, and flexible assemblies against leakage. 7 oz Tube.
Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL...
Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear is a one component paste that provides resistance to steam, water, chemicals, and UV ozone exposure. It is compatible with a variety...
Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear paste is used for bonding and sealing electrical components. It is room temperature curing, flexible, increases load bearing, requires no mixing, and...
Henkel Loctite SI 5031 Nuva-Sil is a medium viscosity, UV/Visible light curing silicone sealant with a secondary moisture cure mechanism for shadow curing. 300 mL Cartridge.
Henkel Loctite SI 5040 is a one component, RTV silicone sealant used for potting, coating, and other various automotive, military, and industrial components. 300 mL Cartridge.
Henkel Loctite SI 5050 Silicone Gasket Sealant Clear is a one component, UV/light curing, silicone that is used for sealing, bonding, and gasketing applications on hard to bond surfaces. 40...
Henkel Loctite SI 5083 is a one component, high strength, UV cured silicone. It is used for potting, coating and sealing of various electronic, automotive, military, and industrial components. 300...
Henkel Loctite SI 5084 is a one component, gasketing and sealing paste that is resistant to weathering, moisture, and ozone. It provides high strength, non-corrosive, load bearing, and shock absorbing...
Henkel Loctite SI 5084 Silicone Sealant is a one component, non-corrosive alkoxy silicone that cures with ultraviolet (UV) light. LOCTITE® SI 5084 resists ozone, moisture, weathering, and holds its properties...
Henkel Loctite SI 5088 is a one component, UV curing silicone sealant. It is used for gasketing and sealing applications. 300 mL Cartridge.
Henkel Loctite SI 5140 RTV Silicone Sealant Clear is used for coating, potting, and sealing of various electronic, military, automotive, and industrial components. It offers room temperature cure and resists...
Henkel Loctite SI 5600 Silicone Adhesive/Sealant Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and...
Henkel Loctite SI 5600 Silicone Adhesive/Sealant Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and...
Henkel Loctite SI 5611F is a two component, low viscosity, self leveling silicone designed for applications that require a fast cure time. Its typical applications include lighting, solar, switches and...
Henkel Loctite SI 587 High Performance Silicone Gasket Maker is a thixotropic, RTV silicone used for gasketing and sealing applications for both plant maintenance and small to large sized OEM.
Henkel Loctite SI 5900 is a one component, RTV silicone sealant that has excellent adhesion to a variety of plastic substrates, as well as glass, ceramics and metals. 300 mL...
Henkel Loctite SI 5900 is a one component, RTV silicone sealant that has excellent adhesion to a variety of plastic substrates, as well as glass, ceramics and metals. 50 lb...
Henkel Loctite SI 5910 is a one component RTV silicone designed for applications where good oil resistance and ability to withstand high joint-movement is required. 50 lb Pail.
Henkel Loctite SI 595 is a medium viscosity, one component RTV silicone designed for superior bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light...
Henkel Loctite SI 596 is a medium viscosity, one component RTV silicone designed for bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and...
Henkel Loctite SI S5910 is a one component RTV silicone designed for applications where good oil resistance and ability to withstand high joint-movement is required. 300 mL Cartridge.
Henkel Loctite STYCAST 2 CN Clear, formerly Emerson and Cuming, is a two component, room temperature curing, silicone encapsulant that is used for potting, replacing, and repairing applications. It offers...
Henkel Loctite STYCAST 4350 Silicone Potting Compound is a two component product used for potting and encapsulation. It is temperature resistant and readily pourable. 3 lb Can.
Henkel Loctite STYCAST 4350 Silicone Potting Compound is a two component silicone rubber material used for potting and encapsulation. It is temperature resistant and readily pourable. 15 lb Can.
Henkel Loctite STYCAST 4640 Silicone White is is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers...
Henkel Loctite STYCAST 5952 Red, formerly Emerson and Cuming, is a two component, addition cured, filled silicone encapsulant that is used for encapsulating electronic components that generate heat such as...
Henkel Loctite STYCAST 5952 White, formerly Emerson and Cuming, is a two component, addition cured, filled silicone encapsulant that is used for encapsulating electronic components that generate heat such as...
Henkel Loctite STYCAST 5954 Red Silicone Encapsulant, formerly Emerson and Cuming, is a two component, addition cured, highly filled, silicone encapsulant that is used for encapsulating electronic components that generate...
Henkel Loctite STYCAST 5954 Red Silicone Encapsulant, formerly Emerson and Cuming, is a two component, highly filled silicone that is used for encapsulating heat generating electronic components such as sensors,...
Henkel Loctite STYCAST 5954 White Silicone Encapsulant, formerly Emerson and Cuming, is a two component, addition cured, highly filled, silicone encapsulant that is used for encapsulating electronic components that generate...
Henkel Loctite STYCAST 5954 White Silicone Encapsulant, formerly Emerson and Cuming, is a two component, highly filled silicone that is used for encapsulating heat generating electronic components such as sensors,...
HumiSeal® 1C49 Silicone Conformal Coating is a moisture curing, VOC and solvent free silicone coating that is used for circuit assemblies. It offers excellent flexibility, moisture and environmental protection. It...
HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent free silicone coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection.
HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent silicone free coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection.
HumiSeal® 1C51 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light...
HumiSeal® 1C53 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light...
HumiSeal® 1C55 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light...
HumiSeal® 1C63 Dual Cure Silicone Conformal Coating is a one component, UV/RTV curing, oxime-type cure coating that is used to protect circuit assemblies from moisture and environment. It will cure...
HumiSeal® 2C51 Silicone High Strength Encapsulating Gel is a two component, fast-curing silicone encapsulating gel for printed circuit board applications. It is also used as a conformal coating for electronics.
ITW Performance Polymers Permatex The Right Stuff is a one component, elastomeric gasketing compound that is used to replace traditional cut gaskets for mechanical assemblies. It is non-sagging, non-corrosive, and...
Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electroni c encapsulating applications. It provides low stress on components, environmental resistance, and excellent...
Parker Lord CoolTherm® SC-320 is a two component, thermally conductive silicone encapsulant designed to provide thermal conductivity for electrical and electronic encapsulating applications. Durable, low stress, low viscosity, and environmentally...
Sika Sikasil WS-290 Silicone Sealant Aluminum is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant Black is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant Bronze is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant Limestone is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-290 Silicone Sealant White is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing...
Sika Sikasil WS-295 Silicone Sealant Aluminum is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass...
Sika Sikasil WS-295 Silicone Sealant Black is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass...
Sika Sikasil WS-295 Silicone Sealant Bronze is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass...
Sika Sikasil WS-295 Silicone Sealant Colonial White is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to...
Sika Sikasil WS-295 Silicone Sealant Limestone is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass...
Sika Sikasil WS-295 Silicone Sealant White is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass...
Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers,...
Sika Sikasil-GP Silicone Sealant Aluminum is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs.
Sika Sikasil-GP Silicone Sealant Black is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs.
Sika Sikasil-GP Silicone Sealant Bronze is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs.
Sika Sikasil-GP Silicone Sealant Clear is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs.
Sika Sikasil-GP Silicone Sealant White is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs.
Sika Sikasil-N Plus US Silicone Sealant Aluminum is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing...
Sika Sikasil-N Plus US Silicone Sealant Clear is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing...
Sika Sikasil-N Plus US Silicone Sealant White is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing...
Techspray Fine-L-Kote HT is a high temperature, silicone conformal coating that is used for thermal and moisture protection. It is non-ozone depleting, fast drying, flexible, and fluoresces under UV light...
Techspray Fine-L-Kote SR is a standard, silicone conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, UL recognized, and fluoresces under UV light to...