3M 3M 4412N Extreme Sealing Tape Clear 1 in x 5 yd Roll 1-5-4412N

Description
3M 4412N Extreme Sealing Tape Clear is made of a ionomer film backing and pressure sensitive, acrylic adhesive that is used for difficult sealing applications. It offers flexibility, abrasion resistance, durability, and a release liner. It is resistant to thermal shock, moisture, and high pressure water. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4412N Extreme Sealing Tape Clear is made of a ionomer film backing and pressure sensitive, acrylic adhesive that is used for difficult sealing applications. It offers flexibility, abrasion resistance, durability, and a release liner. It is resistant to thermal shock, moisture, and high pressure water. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4412N Extreme Sealing Tape Clear 1 in x 5 yd Roll - 4412N 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4412N Extreme Sealing Tape Clear 1 in x 5 yd Roll
4412N 1IN X 5YD
3M 4412N Extreme Sealing Tape Clear 1 in x 5 yd Roll 4412N 1IN X 5YD
3M 4412N Extreme Sealing Tape Clear is made of a ionomer film backing and pressure sensitive, acrylic adhesive that is used for difficult sealing applications. It offers flexibility, abrasion resistance, durability, and a release liner. It is resistant to thermal shock, moisture, and high pressure water. 1 in x 5 yd Roll.

3M 4412N Extreme Sealing Tape Clear is made of a ionomer film backing and pressure sensitive, acrylic adhesive that is used for difficult sealing applications. It offers flexibility, abrasion resistance, durability, and a release liner. It is resistant to thermal shock, moisture, and high pressure water. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Clr, Ionomer Film; Adhesive Type 3M - 99Y2977 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Clr, Ionomer Film; Adhesive Type 3M
99Y2977
Tape, 4.57M X 25.4Mm, Clr, Ionomer Film; Adhesive Type 3M 99Y2977
TAPE, 4.57M X 25.4MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4412N 1IN X 5YD 99Y2977
Product Name 3M 4412N Extreme Sealing Tape Clear 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Clr, Ionomer Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Clear
Backing Ionomer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Vent Tape - 394 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Vent Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 0.7500 lbs/in (1.31 N/cm)
View Details
E-Z Peel™ Discs - EZ00937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details