3M 3M VHB Tape 4959 White 0.75 in x 5 yd Roll 3/4-5-4959

Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4959 White 0.75 in x 5 yd Roll - 4959 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4959 White 0.75 in x 5 yd Roll
4959 0.75IN X 5YD
3M VHB Tape 4959 White 0.75 in x 5 yd Roll 4959 0.75IN X 5YD
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.75 in x 5 yd Roll.

3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M - 99Y3825 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M
99Y3825
Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M 99Y3825
TAPE, 4.57M X 19.05MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4959 0.75IN X 5YD 99Y3825
Product Name 3M VHB Tape 4959 White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Performance Box Sealing Tape - 373 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Performance Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Fusion Tape - 608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details