3M 3M VHB Tape 4959 White 1 in x 1 in Square 5 Pack 5-4959-1S

Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4959 White 1 in x 1 in Square 5 Pack - 4959 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4959 White 1 in x 1 in Square 5 Pack
4959 1IN X 1IN
3M VHB Tape 4959 White 1 in x 1 in Square 5 Pack 4959 1IN X 1IN
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 1 in Square, 5 Pack.

3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 1 in x 1 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 25.4Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M - 99Y4782 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M
99Y4782
Tape, 25.4Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M 99Y4782
TAPE, 25.4MM X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4959 1IN X 1IN 99Y4782
Product Name 3M VHB Tape 4959 White 1 in x 1 in Square 5 Pack Tape, 25.4Mm X 25.4Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fine Line Tape - 218 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Fine Line Tape
Backing Plastic / Polymer
Adhesive PP - Polypropylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF018MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details