Ellsworth Adhesives Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and... | |
| Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs,... | |
| Dow DOWSIL™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and... | |
| Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component, high strength silicone rubber that is used to form flexible, durable molds for parts that have close tolerances, severe undercuts,... | |
| Henkel Loctite C-200 Solid Film Lubricant is a high temperature molybdenum disulfide based solid film lubricant used by manufacturers of military and commercial jet engines. 1.3 lb Can. | |
| Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. | |
| Henkel Loctite Frekote AC4368 is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold... | |
| Henkel Loctite Frekote Exitt AE 83511 Mold Release Agent Clear is a silicone-based sacrificial mold release for urethane elastomer systems. Featuring precise retention, no build-up, and a high-gloss finish. 9.5... | |
| Henkel Loctite LB 8150 Silver Grade is a heavy-duty, high temperature anti-seize thread compound that has heavy pressure resistance and can be used in high temperature areas up to 870... | |
| Henkel Loctite Mold Release Agent 122S Red, formerly Emerson and Cuming, is a non-staining, silicone-based grease that is used to prevent resins from sticking to surfaces it is applied to. | |
| Henkel Loctite Moly-50 is a metal-free, general purpose thread lubricant that can be used machine threads, tapered pipe threads, for press-fit and slip-fit joints. 1 lb Can. | |
| Henkel Loctite MR 11 Mold Release Clear, formerly Emerson and Cuming, is a air drying, silicone based liquid that is used for coating polymer and epoxy systems. It is low... | |
| Miller-Stephenson MS-381H Connector Lubricant and Cleaner Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains... | |
| Miller-Stephenson MS-381HC Connector Lubricant Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains 2% polyphenyl... | |
| Miller-Stephenson MS-381HCM Connector Lubricant and Cleaner Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains... | |
| Miller-Stephenson MS-383H Connector Lubricant Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains 2% polyphenyl... | |
| Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube. |