3M 3M 4004 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack 12X12-6-4004W

Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack - 4004 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4004 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack
4004 12IN X 12IN
3M 4004 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack 4004 12IN X 12IN
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 12 in Square 6 Pack.

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M - 99Y3318 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M
99Y3318
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M 99Y3318
TAPE, 304.8MM X 304.8MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4004 12IN X 12IN 99Y3318
Product Name 3M 4004 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Aluminum Foil Discs - AF024MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details