Ellsworth Adhesives Datasheets for Filler Alloys and Consumables
Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more
| Product Name | Notes |
|---|---|
| Parker Lord CoolTherm® SC-1600 Thermally Conductive Gap Filler is a silicone system used to provide thermal conductivity to electronic applications. It offers low stress on components, durability, and environmental resistance. | |
| Parker Lord CoolTherm® SC-2000 RW is a two component, thermally conductive silicone gap filler used for electronic applications that require excellent thermal conductivity. It offers reworkability, low density, low compression... | |
| Parker Lord CoolTherm® UR-2000 is a two component, thermally conductive urethane gap filler that is used for electronic applications. It provides excellent flame retardancy, peel resistance, and low viscosity. Hardener,... | |
| Parker Lord CoolTherm® UR-2000 is a two component, thermally conductive urethane gap filler that is used for electronic applications. It provides excellent flame retardancy, peel resistance, and low viscosity. Resin,... | |
| Techspray No-Clean Desoldering Braid Brown is a copper, pre-fluxed wick that is used to remove excess solder from components and leaves no ionic flux residue. 3.3 mm wide, 5 ft... | |
| Techspray No-Clean Desoldering Braid Green is a copper, pre-fluxed wick that is used to remove excess solder from components and leaves no ionic flux residue. 1.9 mm wide, 10 ft... | |
| Techspray No-Clean Desoldering Braid White is a copper, pre-fluxed wick that is used to remove excess solder from components and leaves no ionic flux residue. 0.9 mm wide, 10 ft... | |
| Techspray ProWick Desoldering Braid Blue is a copper, pre-fluxed wick that is used to remove excess solder from components. 2.5 mm wide, 100 ft long. | |
| Techspray ProWick Desoldering Braid Blue is a copper, pre-fluxed wick that is used to remove excess solder from components. 2.5 mm wide, 5 ft long. | |
| Techspray ProWick Desoldering Braid White is a copper, pre-fluxed wick that is used to remove excess solder from components. 0.9 mm wide, 5 ft long. | |
| Techspray ProWick Desoldering Braid Yellow is a copper, pre-fluxed wick that is used to remove excess solder from components. 1.4 mm wide, 5 ft long. | |
| Techspray Unfluxed Desoldering Braid Green is a copper, prefluxed braid that is used to remove excess solder from components. It is ideal for aqueous fluxes, applying your own flux, and... | |
| Techspray Unfluxed Desoldering Braid is a copper, prefluxed braid that is used to remove excess solder from components. It is ideal for aqueous fluxes, applying your own flux, and has... |